HP logo

HP LaserJet Managed Flow M880zm Laser A3 1200 x 1200 DPI 46 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137129
Info modified on:
14 Mar 2024, 19:12:54
Short summary description HP LaserJet Managed Flow M880zm Laser A3 1200 x 1200 DPI 46 ppm:

HP LaserJet Managed Flow M880zm, Laser, Color printing, 1200 x 1200 DPI, Color copying, A3, Black, Gray

Long summary description HP LaserJet Managed Flow M880zm Laser A3 1200 x 1200 DPI 46 ppm:

HP LaserJet Managed Flow M880zm. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 46 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Product color: Black, Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.