location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide XL 8000 40-in Printer large format printer Inkjet Color 1200 x 1200 DPI B0 (1000 x 1414 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide XL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide XL 8000 40-in Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L3A09B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628884971 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15014
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2024 21:54:22
The date of the most recent change of the data-sheet in Icecat's system
Color LED vs HP PageWide Inkjet Technology (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP SmartStream Submission Driver (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP SmartTracker software (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Printer Selection Guide-Fall'17-Spring'18 (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP PageWide XL High-capacity stacker (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
How HP PageWide XL printers can protect your business (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP PageWide XL scanning Solutions (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP PageWide Technology (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP PageWide XL 8000 Printer datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP PageWide XL Printer portfolio _ short (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP SD Pro 44-in Scanner LS (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Partner Link Solutions (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Partner Link Pay-per-use Portal Security and privacy white paper (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Why color (6.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP SmartTracker software (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Partner Link PPU EULA Reseller for HP PageWide XL and HP DesignJet printers (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Partner Link PPU EULA End Customer for HP PageWide XL and HP DesignJet printers (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Pro Scanner Output Tray (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Coptos reduces reprographics costs and gains versatility to ensure 20 percent growth as market prices fall (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP PageWide XL Folder (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP PageWide XL 8000 Printer (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP SmartStream Software for HP PageWide XL and HP DesignJet Printers (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP PageWide Technology (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide XL 8000 40-in Printer large format printer Inkjet Color 1200 x 1200 DPI B0 (1000 x 1414 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Respond faster—up to 30 D/A1 pages/minute (1500 D/A1 pages/hour)—far faster than LED.[1] Use a single production printer for both monochrome and color and streamline your workflow from mixed sets to job processing.
  • - A new technical document quality standard—HP PageWide XL pigment ink for durable prints, crisp lines, fine detail, smooth grayscales that beat LED.[5] Grow your business—print color at breakthrough speeds for GIS maps, point-of-sale (POS) posters.
  • - Achieve up to 50% savings in total production costs.[1] Print monochrome documents at same or lower cost than comparable LED printers, print color at the lowest cost in the market.[8,9] Eliminate manual steps, save time with a consolidated workflow.
Long product name HP PageWide XL 8000 40-in Printer large format printer Inkjet Color 1200 x 1200 DPI B0 (1000 x 1414 mm) :
The short editorial description of HP PageWide XL 8000 40-in Printer large format printer Inkjet Color 1200 x 1200 DPI B0 (1000 x 1414 mm)

HP PageWide XL 8000 40-in Printer
More>>>
HP PageWide XL 8000 40-in Printer large format printer Inkjet Color 1200 x 1200 DPI B0 (1000 x 1414 mm):
The official marketing text of HP PageWide XL 8000 40-in Printer large format printer Inkjet Color 1200 x 1200 DPI B0 (1000 x 1414 mm) as supplied by the manufacturer

Move to high-volume monochrome and color production printing—and save. Print up to 30 D/A1 pages/min. Set a new bar for volume, delivery time, technical document quality. Print color at breakthrough speeds for GIS maps, point-of-sale (POS) posters.

Short summary description HP PageWide XL 8000 40-in Printer large format printer Inkjet Color 1200 x 1200 DPI B0 (1000 x 1414 mm):
This short summary of the HP PageWide XL 8000 40-in Printer large format printer Inkjet Color 1200 x 1200 DPI B0 (1000 x 1414 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide XL 8000 40-in Printer, Inkjet, 1200 x 1200 DPI, HP-GL/2, Black, Cyan, Magenta, Yellow, 75 ft/min, 1500 pph

Long summary description HP PageWide XL 8000 40-in Printer large format printer Inkjet Color 1200 x 1200 DPI B0 (1000 x 1414 mm):
This is an auto-generated long summary of HP PageWide XL 8000 40-in Printer large format printer Inkjet Color 1200 x 1200 DPI B0 (1000 x 1414 mm) based on the first three specs of the first five spec groups.

HP PageWide XL 8000 40-in Printer. Print technology: Inkjet, Maximum resolution: 1200 x 1200 DPI, Page description languages: HP-GL/2. Maximum print size: B0 (1000 x 1414 mm), Paper tray media types: Bond paper, Recycled paper, ISO A-series sizes (A0...A9): A0, A1. USB connector: USB Type-A. Product color: Black, Gray, Internal memory: 16384 MB, Internal storage capacity: 628 GB. Windows operating systems supported: Windows 10

ACCELERATE—Meet the tightest deadlines

Print up to 30 D/A1 pages/min (1500 D/A1 pages/hr)—the fastest print speed in the market, even versus LED.[1]
Deliver mixed monochrome and color sets in 50% of the time with a consolidated workflow.[3]
Start printing in 50% of the time[4]—an ultra-fast processor, native PDF management, HP SmartStream software.
Free up the operator—production stacker/online folder[2], up to 6 rolls, dual ink supplies with auto-switch.

GROW—Fast color, excellent document quality

Generate new business growth—print GIS map and point-of-sale (POS) poster applications at breakthrough speeds.
Set a new technical document standard with crisp lines, fine detail, and smooth grayscales that beat LED.[5]
HP PageWide XL pigment ink for dark blacks, vivid color and moisture/fade resistance—even on uncoated bond.[6]
Print on a wide range of media up to 40 inches/101.6 cm—covering ISO/US technical and offset standards.[7]

SAVE—Cut total production costs up to 50%[1]

Print monochrome technical documents at the same or lower cost than comparable LED printers.[8]
Print color technical documents at the lowest cost in the market.[9]
Cut job preparation and finishing costs up to 50%.[3]
See up to 10 times lower energy consumption than comparable LED printers.[10]

Printing
Print technology *
Inkjet
Color *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
8
Page description languages *
HP-GL/2
Printing colors *
Black, Cyan, Magenta, Yellow
Print speed (normal quality)
75 ft/min
Print head
8
Print speed (normal quality, A1)
1500 pph
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
B0 (1000 x 1414 mm)
Paper tray media types *
Bond paper, Recycled paper
ISO A-series sizes (A0...A9)
A0, A1
ISO B-series sizes (B0...B9)
B0, B1
Media thickness
0.4 mm
Maximum roll length
7874" (200 m)
Maximum roll diameter
6.97" (17.7 cm)
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Performance
Product color *
Black, Gray
Internal memory
16384 MB
Internal storage capacity
628 GB
Performance
Storage media
HDD
Built-in processor
Yes
Sound power level (standby)
36 dB
Sound pressure level (printing)
58 dB
Brand-specific features
HP Web Jetadmin
Yes
HP Embedded Web Server (EWS)
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
System requirements
Windows operating systems supported
Windows 10
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
77.2" (1960 mm)
Depth
31.5" (800 mm)
Height
60.1" (1527 mm)
Weight
1053.8 lbs (478 kg)
Packaging data
Package width
85.8" (2180 mm)
Package depth
42" (1068 mm)
Package height
69.4" (1764 mm)
Package weight
1289.7 lbs (585 kg)
Other features
Safety
IEC 60950-1+A1+A2 compliant
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP PageWide XL 8000 40-in Printer large format printer Inkjet Color 1200 x 1200 DPI B0 (1000 x 1414 mm):
Disclaimer

[1] Fastest based on internal HP testing and methodology compared to alternatives for large-format printing of technical documents, GIS maps, and point-of-sale (POS) posters under $200,000 USD as of March, 2015. Production costs savings based on comparison to a setup consisting of one monochrome LED printer and one color production printer, both under $150,000 USD, as of April, 2015. Production costs consist of supplies and service costs, printer energy costs, and operator costs. For testing criteria, see www.hp.com/go/pagewidexlclaims.
[2] The production stacker and online folder are optional accessories.
[3] Based on internal HP testing on the HP PageWide XL 8000 Printer compared to using two different printers (one monochrome LED printer, one color printer). For testing criteria, see www.hp.com/go/pagewidexlclaims.
[4] Using HP SmartStream software compared with using equivalent software programs. For testing criteria, see www.hp.com/go/pagewidexlclaims.
[5] For output produced with HP PageWide XL printers and LED printers from different manufacturers and that represent greater than 50% of the annual shipments of LED printers in North America as of 2014 according to IDC. For testing criteria, see www.hp.com/go/pagewidexlclaims.
[6] Compared to prints produced with HP 970/971/980 inks that are fade and moisture resistant per ISO 11798 Permanence and Durability Methods certification. For testing criteria, see www.hp.com/go/pagewidexlclaims.
[7] ISO/US technical and offset standards include American ANSI and Architectural page size standards, ISO A technical document standard, and ISO B offset page size standard.
[8] Based on supplies and service costs for comparable LED printers under $150,000 USD for large-format printing of technical documents as of April, 2015 which represent more than 80% of the share of high-volume LED printers in the US and Europe in 2014 according to IDC. For testing criteria, see www.hp.com/go/pagewidexlclaims.
[9] Based on supplies and service costs for comparable color printers capable of printing 4 D/A1 pages per minute or more and under $150,000 USD for large-format printing of technical documents as of April, 2015 and representing more than 80% of the market in the US and Europe in 2014 according to IDC. For testing criteria, see www.hp.com/go/pagewidexlclaims.
[10] Conclusions based on internal HP testing for a specific use scenario. Comparable printers using LED technology based on LED printers capable of printing 18 to 22 D/A1 pages per minute and which represent more than 80% of the share of high-volume LED printers in the US and Europe according to IDC as of April, 2015. For testing criteria, see www.hp.com/go/pagewidexlclaims