location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L2742A scanner accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L2742A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2742A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793173497 show
Category:
Accessories used with a scanner such as cases, document pads, carrier sheets etc.
Scanner Accessories Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144641
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 07:44:16
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 90-day warranty
Long product name HP L2742A scanner accessory :
The short editorial description of HP L2742A scanner accessory

ScanJet Pro 3500 f1/4500 fn1 ADF Kit
More>>>
HP L2742A scanner accessory:
The official marketing text of HP L2742A scanner accessory as supplied by the manufacturer

Maintain your scanner's high-quality performance—extend the life of the scanner with a replacement roller and separation pad. Reduce interruptions caused by normal roller and separation pad wear. Easy installation gets you back to business quickly.

Short summary description HP L2742A scanner accessory:
This short summary of the HP L2742A scanner accessory data-sheet is auto-generated and uses the product title and the first six key specs.

HP L2742A, HP, ScanJet Pro 3500 f1, China, 9.06" (230 mm), 5.91" (150 mm), 1.93" (49 mm)

Long summary description HP L2742A scanner accessory:
This is an auto-generated long summary of HP L2742A scanner accessory based on the first three specs of the first five spec groups.

HP L2742A. Brand compatibility: HP, Compatibility: ScanJet Pro 3500 f1, Country of origin: China. Width: 9.06" (230 mm), Depth: 5.91" (150 mm), Height: 1.93" (49 mm). Package width: 8.74" (222 mm), Package depth: 5.31" (135 mm), Package height: 1.61" (41 mm). Quantity per pallet: 1300 pc(s), Pallet weight: 0.67 oz (19 g), Quantity per master (outer) case: 130 pc(s)

Features
Brand compatibility *
HP
Compatibility *
ScanJet Pro 3500 f1
Country of origin
China
Weight & dimensions
Width
9.06" (230 mm)
Depth
5.91" (150 mm)
Height
1.93" (49 mm)
Weight
3.03 oz (86 g)
Packaging data
Package width
8.74" (222 mm)
Package depth
5.31" (135 mm)
Package height
1.61" (41 mm)
Package weight
5.61 oz (159 g)
Technical details
Pallet weight (imperial)
8.64 lbs
Number of layers per pallet
10 pc(s)
Pallet dimensions (W x D x H) (imperial)
47.28 x 39.4 x 4.65"
Pallet dimensions (W x D x H)
47.2 x 39.4 x 4.65" (1200 x 1000 x 118 mm)
Number of cartons per pallet layer
13 pc(s)
Logistics data
Quantity per pallet
1300 pc(s)
Pallet weight
0.67 oz (19 g)
Quantity per master (outer) case
130 pc(s)
Country Distributor
Portugal 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Switzerland 1 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
Sverige 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
United Kingdom 1 distributor(s)
España 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)