HP logo

HP 678 2-pack Black/Tri-color Original Ink Advantage Cartridges

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23874
Info modified on:
19 Oct 2024, 00:10:37
Bullet Points HP 678 2-pack Black/Tri-color Original Ink Advantage Cartridges:
  • - Original HP 678 Ink Cartridges deliver legendary HP print quality.
  • - 1 Black (~480 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Home and office users who want the freedom to print all the everyday black and color documents they need—at a low cost.
  • - Depend on Original HP 678 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: 2 ink cartridges
Guarantee:
HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 678 2-pack Black/Tri-color Original Ink Advantage Cartridges:

678 2-pack Black/Tri-color Original Ink Advantage Cartridges

HP 678 2-pack Black/Tri-color Original Ink Advantage Cartridges:

Home and office users who want the freedom to print all the everyday black and color documents they need—at a low cost.

More than 50% of Original HP Ink Cartridges are made with recycled ocean-bound plastic.[10]

Short summary description HP 678 2-pack Black/Tri-color Original Ink Advantage Cartridges:

HP 678 2-pack Black/Tri-color Original Ink Advantage Cartridges, Standard Yield, Black, Cyan, Magenta, Yellow, Dye-based ink, Pigment-based ink, 8.5 ml, 4 ml

Long summary description HP 678 2-pack Black/Tri-color Original Ink Advantage Cartridges:

HP 678 2-pack Black/Tri-color Original Ink Advantage Cartridges. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Black ink volume: 8.5 ml, Supply type: Multi pack, Color ink page yield: 150 pages, Color ink volume: 4 ml, Printing colors: Black, Cyan, Magenta, Yellow, Quantity per pack: 2 pc(s), Black ink page yield: 480 pages

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.