location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dv6814eg Entertainment Notebook PC TL-64 15.4" 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8400M GS Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dv6800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion dv6814eg Entertainment Notebook PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KW119EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420006565 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion dv6814eg Entertainment Notebook PC TL-64 15.4" 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8400M GS Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - TL-64 2.2 GHz
  • - 15.4" 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM 2 x 1 GB
  • - 320 GB
  • - NVIDIA® GeForce® 8400M GS 0.25 GB
  • - 90 W
  • - Windows Vista Home Premium
More>>>
Short summary description HP Pavilion dv6814eg Entertainment Notebook PC TL-64 15.4" 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8400M GS Windows Vista Home Premium:
This short summary of the HP Pavilion dv6814eg Entertainment Notebook PC TL-64 15.4" 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8400M GS Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion dv6814eg Entertainment Notebook PC, 2.2 GHz, 15.4", 1280 x 800 pixels, 2 GB, 320 GB, Windows Vista Home Premium

Long summary description HP Pavilion dv6814eg Entertainment Notebook PC TL-64 15.4" 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8400M GS Windows Vista Home Premium:
This is an auto-generated long summary of HP Pavilion dv6814eg Entertainment Notebook PC TL-64 15.4" 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8400M GS Windows Vista Home Premium based on the first three specs of the first five spec groups.

HP Pavilion dv6814eg Entertainment Notebook PC. Processor model: TL-64, Processor frequency: 2.2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 8400M GS. Operating system installed: Windows Vista Home Premium. Weight: 6.17 lbs (2.8 kg)

Design
Country of origin
China
Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor model *
TL-64
Processor frequency *
2.2 GHz
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
1600 MHz
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 1 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, MS Pro, SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 8400M GS
Discrete graphics card memory
0.25 GB
Discrete graphics card *
Yes
Maximum graphics card memory
1.023 GB
Audio
Audio system
3D Sound Blaster Pro
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Ports & interfaces
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Home Premium
Battery
Number of battery cells
6
Power
AC adapter power
90 W
Weight & dimensions
Width
10.1" (257 mm)
Depth
14.1" (357 mm)
Height (front)
1" (2.54 cm)
Height (rear)
1.56" (3.96 cm)
Weight *
6.17 lbs (2.8 kg)
Packaging data
Package dimensions (WxDxH)
19.1 x 14.2 x 4.41" (485 x 360 x 112 mm)
Package weight
9.81 lbs (4.45 kg)
Other features
Wireless technology
802.11b/g
LightScribe
Yes
Infrared data port
No
Type
PC
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s