location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq 6715s AMD Turion 64 X2 TL-60 2048M/160G 15.4" WXGA BrightView DVD+/-RW DL WVST Bus Notebook PC 15.4" 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1250 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 6715s AMD Turion 64 X2 TL-60 2048M/160G 15.4" WXGA BrightView DVD+/-RW DL WVST Bus Notebook PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KE068ET#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150119
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Compaq 6715s AMD Turion 64 X2 TL-60 2048M/160G 15.4" WXGA BrightView DVD+/-RW DL WVST Bus Notebook PC 15.4" 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1250 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - TL-60 2 GHz
  • - 15.4" 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 160 GB
  • - AMD Radeon Xpress 1250
  • - Bluetooth 2.0+EDR
  • - Windows Vista Business
Guarantee: standard statement: 1 year carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 yearon primary battery
Long product name HP Compaq 6715s AMD Turion 64 X2 TL-60 2048M/160G 15.4" WXGA BrightView DVD+/-RW DL WVST Bus Notebook PC 15.4" 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1250 Windows Vista Business :
The short editorial description of HP Compaq 6715s AMD Turion 64 X2 TL-60 2048M/160G 15.4" WXGA BrightView DVD+/-RW DL WVST Bus Notebook PC 15.4" 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1250 Windows Vista Business

Buy smart – work smart. The latest AMD Mobile Technology and an impressive combination of mobile office features make the HP Compaq 6715s Notebook PC an affordable productivity tool.
More>>>
HP Compaq 6715s AMD Turion 64 X2 TL-60 2048M/160G 15.4" WXGA BrightView DVD+/-RW DL WVST Bus Notebook PC 15.4" 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1250 Windows Vista Business:
The official marketing text of HP Compaq 6715s AMD Turion 64 X2 TL-60 2048M/160G 15.4" WXGA BrightView DVD+/-RW DL WVST Bus Notebook PC 15.4" 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1250 Windows Vista Business as supplied by the manufacturer

Affordable, 15.4” widescreen, AMD processors

Short summary description HP Compaq 6715s AMD Turion 64 X2 TL-60 2048M/160G 15.4" WXGA BrightView DVD+/-RW DL WVST Bus Notebook PC 15.4" 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1250 Windows Vista Business:
This short summary of the HP Compaq 6715s AMD Turion 64 X2 TL-60 2048M/160G 15.4" WXGA BrightView DVD+/-RW DL WVST Bus Notebook PC 15.4" 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1250 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq 6715s AMD Turion 64 X2 TL-60 2048M/160G 15.4" WXGA BrightView DVD+/-RW DL WVST Bus Notebook PC, 2 GHz, 15.4", 1280 x 800 pixels, 1 GB, 160 GB, Windows Vista Business

Long summary description HP Compaq 6715s AMD Turion 64 X2 TL-60 2048M/160G 15.4" WXGA BrightView DVD+/-RW DL WVST Bus Notebook PC 15.4" 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1250 Windows Vista Business:
This is an auto-generated long summary of HP Compaq 6715s AMD Turion 64 X2 TL-60 2048M/160G 15.4" WXGA BrightView DVD+/-RW DL WVST Bus Notebook PC 15.4" 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1250 Windows Vista Business based on the first three specs of the first five spec groups.

HP Compaq 6715s AMD Turion 64 X2 TL-60 2048M/160G 15.4" WXGA BrightView DVD+/-RW DL WVST Bus Notebook PC. Processor model: TL-60, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Radeon Xpress 1250. Operating system installed: Windows Vista Business. Weight: 5.73 lbs (2.6 kg)

Design
Country of origin
China
Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor model *
TL-60
Processor frequency *
2 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Memory upgrade
4 GB
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Graphics
Discrete graphics card model *
AMD Radeon Xpress 1250
Discrete graphics card *
Yes
Maximum graphics card memory
0.5 GB
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Audio included
High Definition Audio, stereo speakers, stereo headphone/line out, stereo microphone in
Camera
Front camera
No
Network
Networking features
Ethernet/Fast Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
I/O ports
2 USB 2.0 ports, VGA, stereo microphone in, stereo headphone/line out, power connector, RJ-11, RJ-45
Ports & interfaces
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Keyboard type
Full-sized
Pointing device
Touchpad
Keyboard layout
QWERTY
Software
Operating system installed *
Windows Vista Business
Bundled software
Preloaded software: HP Backup and Recovery Manager, Roxio Creator 9 and Microsoft Office 2007 Ready (60 day free trial)
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Security management description
Kensington Lock slot, Symantec Norton Internet Security
Operational conditions
Non-operating relative humidity (non-condensing)
10 - 90%
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
14.1" (357 mm)
Depth
10.4" (265 mm)
Height
1.38" (35 mm)
Weight *
5.73 lbs (2.6 kg)
Video
Video card features
ATI Radeon X1250
Other features
Wireless technology
IEEE 802.11a/b/g
Infrared data port
No
Type
PC
Display
LCD
Power requirements
External 90W HP Smart AC adapter 6-cell (47 WHr) Lithium-Ion
Power management
6-cell (47 WHr) Lithium-Ion battery, optional HP Extended Life Battery, optional HP Ultra-Capacity Battery
Wireless option type
Yes
Expansion slots
Slots available for additional devices: 1 Type I/II PC Card slot supports both 32-bit CardBus and 16-bit cards
Multi-bay devices
Optional external Multibay II devices
Relative humidity
20 - 80%
TV-in port
No
Compatible operating systems
Genuine Windows Vista Enterprise
Protection tools
HP ProtectTools Security Manager, HP DriveGuard
UNSPSC-code
43211503
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-05-30 01:51:39
Uk has collected 7 expert reviews for HP Compaq 6715s AMD Turion 64 X2 TL-60 2048M/160G 15.4" WXGA BrightView DVD+/-RW DL WVST Bus Notebook PC 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1250 Windows Vista Business and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techradar.com
Updated:
2014-05-30 01:51:39
HP is the number one laptop seller in the world at the current time, and has been for the past two years.It has achieved this through being user-focused. The HP Compaq 6715s (£499 inc. VAT) is a widescreen machine ideally suited to those who are lookin...
Good Good battery life, Minimalist design, Bright screen...
Bad Basic performance, Only 2 USB ports...
80%
notebookcheck.net
Updated:
2014-05-30 01:51:39
Straight Business. The HP Compaq 6715s appears to be a reasonable office notebook without ornaments designed for daily office work. Despite its low price, this 15.4 inch notebook with AMD technology convinces by good workmanship, ergonomics, and qualit...
Good Stable Case, Exemplary workmanship, Userfriendly input devices, Low noise emissions, Fast AMD processor, WLAN switch, Big hard disk, Lightscribe...
Bad Sparse interface equipment, Slightly uneven display illumination, Big case, Only 1 year warranty...
Bottom line HP saves money in the design of the Compaq 6715s wherever they can. The warranty of the Compaq 6715s is only one year, hardly any accessories are included, the cheaper AMD technology is used instead of the wide-spread Intel platforms, a battery with lower...
80%