location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Pro 577z Multifunction Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide Pro 577z Multifunction Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K9Z76A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296726388 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6209
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2018
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide Pro 577z Multifunction Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Count on exceptional value and the results businesses need—print professional-quality color documents for up to 40% lower color cost per page than color lasers.[2]
  • - Best-in-class print speeds,[1] fast printing from sleep mode, and single-pass, two-sided scanning keep productivity on track. Documents are ready fast, so there’s less waiting.
  • - Minimize interruptions and downtime with efficient, reliable performance. Conserve resources and use less energy than laser printers,[4] with HP PageWide Technology designed for today’s busy office.
  • - Help protect your fleet, data, and documents with best-in-class security[3] and fleet management features. Help secure important information and get the tools you need to work efficiently and confidently.
Guarantee: One-year, on-site warranty, service and support; one-year technical phone support, chat, and e-mail
Long product name HP PageWide Pro 577z Multifunction Printer :
The short editorial description of HP PageWide Pro 577z Multifunction Printer

PageWide Pro 577z Multifunction Printer
More>>>
HP PageWide Pro 577z Multifunction Printer:
The official marketing text of HP PageWide Pro 577z Multifunction Printer as supplied by the manufacturer

Ultimate value and speed—HP PageWide Pro delivers the lowest color cost and fastest speeds in its class.[1,2] Get quick two-sided scanning, plus best-in-class security features and energy efficiency.[3,4]

Short summary description HP PageWide Pro 577z Multifunction Printer:
This short summary of the HP PageWide Pro 577z Multifunction Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide Pro 577z Multifunction Printer

Long summary description HP PageWide Pro 577z Multifunction Printer:
This is an auto-generated long summary of HP PageWide Pro 577z Multifunction Printer based on the first three specs of the first five spec groups.

HP PageWide Pro 577z Multifunction Printer

Professional color, breakthrough low cost per page

Results you expect and lasting value—up to 40% lower color cost per page than color lasers.[2]
Print professional-quality color on a variety of papers—perfect for office use.
Print 4x more pages than standard cartridges with Original HP PageWide extra-high-yield cartridges.[7]
Spend less time and budget on scheduled maintenance with streamlined HP PageWide Technology.[8]

The fastest MFP in its class[1]

Wait less, do more with unmatched speeds[1]—up to 70 ppm—and the fastest first-page printing in its class.[5]
Get fast two-sided scanning directly to email and the cloud with this LDAP-enabled MFP.[9]
Manage tasks from a 4.3-inch (10.9 cm) touchscreen. Print Microsoft® Word and PowerPoint® files from USB.[6]
Print from your mobile device with Wi-Fi Direct® and NFC touch-to-print technology—no network needed.[10][11]

Proven technology. Superior energy efficiency.[4]

Minimize downtime with HP PageWide Technology that delivers reliable performance businesses demand.
Conserve with HP PageWide Technology—designed to use less energy than any MFP in its class.[4]
Print up to 13,000 color pages and up to 17,000 black-and-white pages—and go longer between replacements.[7]
Get professional-quality color documents and the performance you expect with Original HP PageWide cartridges.

Easy mobile printing from HP
Easy mobile printing from HP

Easily print from your smartphone, tablet, and notebook at work, home, or on the go. [17]

HP PageWide: Not Laser. Not inkjet. It’s the best of both. A new alternative for business printing.
HP PageWide: Not Laser. Not inkjet. It’s the best of both. A new alternative for business printing.

HP PageWide is designed with fewer moving parts. The stationary, page-width print bar enables unmatched speeds, improved reliability, and fewer replacement parts, all with professional print quality at the lowest total cost of operation in its class.

Single-pass two-sided scanning
Single-pass two-sided scanning

Save time and reduce waste with two-sided scanning that captures all your data in a single pass. [14]

On-the-go printing with HP ePrint
On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint. [16]

Color touchscreen (printer)
Color touchscreen (printer)

Manage jobs directly at the MFP, using the HP color touchscreen. [15]

Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:27:04
Uk has collected 13 expert reviews for HP PageWide Pro 577z Multifunction Printer and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
itwire.com
Updated:
2019-12-01 22:27:03
Earlier this year HP refreshed it page wide, OfficeJet Pro X series renaming them PageWide. It is a proven ink technology that is fast replacing lasers in commercial use.PageWide means just that – instead of four smaller ink cartridges buzzing back and fo...
Bottom line This is the second generation, and it has refined what was the class leading inkjet. Subtle styling, nicer looks, great print quality easily meeting laser quality and very competitive costs. It is also eco-friendly at a fraction of the running cost of a...
0%
bit.com.au
Updated:
2019-12-01 22:27:03
HP's new PageWide range of printers gets its name from a new type of printhead that extends the full width of the page. Conventional inkjets, such as HP's Officejet range, work by shuttling a narrow printhead back and forth across the page, which takes...
Bottom line While the 577dw didn't strike us as being particularly noisy, the manual does contain the note: “HP recommends that the printer be located in a room in which no employee has a regular workstation.” You wouldn't want it within a few metres of your desk, bu...
67%
tomsguide.com
Updated:
2019-12-01 22:27:03
The HP PageWide Pro 577dw is the top-of-the-line model in a series of small business inkjet printers designed to give laser printers a run for their money. And with fast print speeds, high-quality output and a conveniently flexible USB port, HP's $961 wor...
Good Fast printing speed, High image qualit, Fast at color scannin, Copy speeds are quic, USB direct supports .docx and .ppt formats...
Bad Black-and-white copy speed is roughly averag, No numeric keypa, Startup time is a little slow...
Bottom line The HP PageWide Pro 577dw prints quickly and delivers low costs per page, after the larger initial cost. Fast scanning and two-sided copying with the ADF will suit fast-paced offices. High print quality on plain and glossy media, as well as high-quality c...
80%
makeuseof.com
Updated:
2019-12-01 22:27:03
As most small business owners would know, printing plays is an integral role in the operation of a company. Whether they're invoices, shipping labels, agreements, time-sheets, or receipts; they need to be printed on paper, even as we move into a digital w...
0%
pcmag.com
Updated:
2019-12-01 22:27:04
In many ways, the HP PageWide Pro MFP 577dw ($899) behaves more like a laser multifunction printer (MFP) than the inkjet that it is. Among its attributes are speed, great graphics quality, and low running costs. A higher price tag keeps it from wresting t...
Good Fast, Good text and excellent graphics quality, PCL and PostScript drivers, Wi-Fi, HP Wireless Direct, and NFC, 50-sheet ADF supports single-pass, two-sided scanning, Low running costs for an inkjet...
Bad Relatively pricey for what it offers...
Bottom line The HP PageWide Pro MFP 577dw inkjet multifunction printer is faster than many lasers, and offers solid text and excellent graphics quality as well as low running costs...
80%
computershopper.com
Updated:
2019-12-01 22:27:04
It has been just over three years since HP's release of its Officejet Pro X line of printers based on the company's fixed PageWide inkjet printhead technology, as described in our February 2013 review of the Officejet Pro X576dw Multifunction Printer. Man...
Good Good-quality—and very fast—output across prints, scans, and copies, Easy to use, Highly competitive cost per page, with the right cartridges, Loaded with mobile features, expansion options...
Bad Initial purchase price is a bit high...
Bottom line This second-generation PageWide-based MFP is fast, and the print quality is exceptional. Our only real quibble is with the price of the printer proper (though not the ink). Read More...
80%
Disclaimer HP PageWide Pro 577z Multifunction Printer:
Disclaimer

[1] Comparison based on manufacturers’ published specifications of fastest available color mode of all color business printers $300–$800 USD and MFPs $400–$1000 USD as of November 2015, excluding other HP PageWide products, and products with 1% or lower market share using market share as reported by IDC as of Q3 2015. HP PageWide speeds based on General Office mode and exclude first page. Learn more at http://www.hp.com/go/printerspeeds
[2] Comparison of HP PageWide Pro and Enterprise class devices with the majority of in-class color laser MFPs < $3,000 USD, and color laser printers < $1,249 USD as of November 2016; market share as reported by IDC as of Q2 2016. Cost per page (CPP) reported by Gap Intelligence Pricing & [2] Promotions report October 2016, comparisons for all supplies are based on published specifications of the manufacturers’ highest-capacity cartridges and page yield. Average yield based on ISO/IEC 24711 and continuous printing. Actual yield varies based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
[3] Best-in-class security claim based on HP review of published embedded security features of competitive in-class Pro printers as of January 2016. Learn more at http://www.hp.com/go/printersecurityclaims
[4] Energy claim based on TEC data reported on energystar.gov. Data normalized to determine energy efficiency of majority of in-class business printers $300-$800 USD and MFPs $400–$1000 USD as of November 2015; market share as reported by IDC as of Q3 2015. Actual results may vary. Learn more at http://www.hp.com/go/pagewideclaims
[5] Comparison based on manufacturers’ published specifications of first page out from ready and sleep mode of all color business printers $300–$800 USD and MFPs $400–$1000 USD as of November 2015, excluding other HP PageWide products, and products with 1% or lower market share using market share as reported by IDC as of Q3 2015. Subject to device settings. Actual results may vary. Learn more at http://www.hp.com/go/printerspeeds
[6] Feature works with Microsoft® Word and PowerPoint® 2003 and later. Only Latin language fonts are supported.
[7] Yield based on ISO 24711 cartridge yields for HP 976Y Extra High Yield Original PageWide Cartridges, which are not included in printer purchase; purchase separately. Comparison based on ISO 24711 cartridge yields for HP 976Y Extra High Yield Original PageWide Cartridges compared with HP 970 series Original PageWide cartridges. Extra-high-yield cartridges are compatible only with HP PageWide Pro 500 series MFPs and printers. Learn more at http://www.hp.comhp.com/go/learnaboutsupplies
[8] Less scheduled maintenance based on 150,000 pages printed, and published comparisons of majority of in-class color laser printers $300–$800 USD and MFPs $400–$1000 USD as of November 2015; market share as reported by IDC as of Q3 2015. Learn more at http://www.hp.com/go/pagewideclaims
[9] Requires an Internet connection to the printer. Services may require registration. App availability varies by country, language, and agreements. For details, see hpconnected.com
[10] Mobile device needs to be connected directly to the signal of a Wi-Fi Direct® supported MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®. For details, see hp.com/go/mobileprinting.
[11] Requires a compatible NFC-printing-enabled mobile device. For a list of compatible NFC-printing-enabled mobile devices, see http://www.hp.com/go/nfcprinting [16] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.
[17] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.