HP logo

HP OfficeJet 4650 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 9.5 ppm Wi-Fi

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59949
Info modified on:
30 Aug 2024, 01:50:47
End of life date:
05 Oct 2019
Bullet Points HP OfficeJet 4650 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 9.5 ppm Wi-Fi:
  • - Keep costs down without sacrificing quality—save up to 50% on ink with HP Instant Ink,<sup>[2]</sup> ordered by your printer and delivered to your door for one low monthly fee.<sup>[6]</sup> Get high-quality results with every page.
  • - Keep tasks moving with the easiest way to print from your smartphone or tablet anywhere in your home.<sup>[1]</sup> Quickly set up this all-in-one<sup>[2]</sup> and print flawless pages even when you’re not there.
  • - Breeze through home and work tasks with this versatile all-in-one. Easily manage print jobs from the touchscreen, and copy, scan, and fax multipage documents. You can even choose two-sided prints or borderless photos.
  • - Take advantage of a space-saving all-in-one that fits right into your busy life. It’s designed to work quietly in the background so you can print, scan, copy, and fax almost anywhere.
Long product name HP OfficeJet 4650 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 9.5 ppm Wi-Fi:

OfficeJet 4650 All-in-One Printer

HP OfficeJet 4650 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 9.5 ppm Wi-Fi:

Accomplish next-level productivity with the easiest way to print from your smartphone or tablet.[1] Fly through print, scan, copy, and fax tasks with this versatile all-in-one with an automatic document feeder and wireless printing.[3]

Short summary description HP OfficeJet 4650 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 9.5 ppm Wi-Fi:

HP OfficeJet 4650 All-in-One Printer, Thermal inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, White

Long summary description HP OfficeJet 4650 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 9.5 ppm Wi-Fi:

HP OfficeJet 4650 All-in-One Printer. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 6.8 ppm. Copying: Color copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: White

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP OfficeJet 4650 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 9.5 ppm Wi-Fi K9V77A:
[1] In comparison to the majority of consumer/home office inkjet all-in-one printers < $399 USD as of Nov 2014 based on market share as reported by IDC. App download required for printer setup. HP ePrint account registration may be required. Wireless operations are compatible with 2.4 GHz operations only. See www.hp.com/go/mobileprinting for more details. [2] Requires HP All-in-One Printer Remote mobile app download and is compatible with iPhone® 4 and later, iPad® fourth generation, iPad mini™, iPad Air®, iPod®, and mobile devices using Android™ 4.0.3 or later. For a full list of supported operating systems, see www.hp.com/go/mobileprinting [3] Mobile device needs to be connected directly to the Wi-Fi Direct signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Depending on mobile device, a free app or driver may also be required. For details, see www.hp.com/go/mobileprinting [4] Compatible with iPhone® 4 and later, iPad® fourth generation, iPad mini™, iPad Air®, iPod® 5G using iOS 7 or later, and mobile devices using Android™ 4.0.3 or later. Features controlled may vary by mobile device operating system. For mobile scanning, device camera requires 5 megapixels or greater with autofocus capability. [5] Based on HP 63XL High Yield Black and Tri-color Original Ink Cartridges. High-yield ink cartridges not included; purchase separately. For more information, see www.hp.com/go/learnaboutsupplies. Less cost per page compared with estimated street price and published page yield of standard-yield HP 63 Original Ink Cartridges. Actual pricing may vary. [6] Savings claim is based on HP Instant Ink Service plan price for 12 months using all pages in plan without purchase of additional pages compared with the cost per page (“CPP”) of the majority of color inkjet printers <$399 USD, market share reported by IDC Q2 2014. CPP comparisons for standard capacity inkjet supplies are based on estimated street price and page yield as reported
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.