location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24uh computer monitor 24" 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24uh
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K5A38AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793872406 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:20:54
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2021
Product end of life date
Bullet Points HP 24uh computer monitor 24" 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home 24" LED TN
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 22 W
Guarantee: Limited 1 year warranty. Certain restrictions and exclusions apply.
Long product name HP 24uh computer monitor 24" 1920 x 1080 pixels Full HD LED Black :
The short editorial description of HP 24uh computer monitor 24" 1920 x 1080 pixels Full HD LED Black

HP 24uh 24-inch LED Backlit Monitor
More>>>
HP 24uh computer monitor 24" 1920 x 1080 pixels Full HD LED Black:
The official marketing text of HP 24uh computer monitor 24" 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer

Experience reliable performance while saving money and energy. The HP 61 cm (24") LED Backlit Monitor provides a bright, responsive and energy efficient panel. Use as a primary or secondary display for Internet browsing, work at home, or basic gaming. A sleek and versatile monitor for your everyday viewing.

Affordable and stylish

Ideally priced to use as a primary or secondary monitor for work or play at home. The compact and streamlined design needs only minimal space and is plug-and-play ready.

Crisp and clear images

Enjoy the vivid picture quality of the 61 cm (24") diagonal Full HD display with the clarity of 1920x1080 resolution, 10M:1 dynamic contrast ratio, exceptional 5ms response time, and VGA, DVI-D, and HDMI connectivity.

Earth conscious

The LED backlit LCD monitor is designed to use less power and meets strict energy efficiency guidelines set by the Environmental Protection Agency and U.S. Department of Energy.2

Featuring:

- Versatile viewing
- Adjust your view by easily tilting between -4°~22°.
- Union between computer and monitor
- VGA cable is included to connect your computer to the monitor.
- Reduce the reflection
- Screen has non-glare treatment to diffuse bright light.
- Peace of mind coverage
- Rest easy with a dependable HP 1-year parts and labor limited warranty.3
- Extended HP coverage
- Additional protection to offset the unexpected with HP CarePacks.4

Short summary description HP 24uh computer monitor 24" 1920 x 1080 pixels Full HD LED Black:
This short summary of the HP 24uh computer monitor 24" 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 24uh, 24", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description HP 24uh computer monitor 24" 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of HP 24uh computer monitor 24" 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

HP 24uh. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Display
Display diagonal *
24"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Display surface
Matt
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colors *
16.78 million colors
Pixel pitch
0.0109 x 0.0109" (0.276 x 0.276 mm)
Horizontal scan range
24 - 80 kHz
Vertical scan range
50 - 76 Hz
Color gamut
72%
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product color *
Black
Country of origin
China
Certification
CE; CB; FCC; NOM; ICES; EPA; TUV-S; TCO 6.0
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI ports quantity
1
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Cable lock slot *
Yes
Ergonomics
Tilt adjustment
Yes
Tilt angle range
-4 - 22°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
22 W
Power consumption (standby) *
0.17 W
Power consumption (max)
32 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
31 kWh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 80%
Operating altitude
0 - 196850.4" (0 - 5000 m)
Non-operating altitude
0 - 480000" (0 - 12192 m)
Packaging content
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (with stand)
22.3" (565.4 mm)
Depth (with stand)
7.99" (202.9 mm)
Height (with stand)
16.2" (411.9 mm)
Weight (with stand)
7.47 lbs (3.39 kg)
Width (without stand)
22.3" (565.4 mm)
Depth (without stand)
2.22" (56.5 mm)
Height (without stand)
13.4" (339.9 mm)
Weight (without stand)
6.66 lbs (3.02 kg)
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
A