location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion x2 10-n101nia Intel Atom® x5-Z8300 Hybrid (2-in-1) 10.1" Touchscreen 2 GB DDR3L-SDRAM 532 GB HDD+Flash Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion x2
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
10
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10-n101nia
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K3F22EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894429940 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pavilion x2 10-n101nia Intel Atom® x5-Z8300 Hybrid (2-in-1) 10.1" Touchscreen 2 GB DDR3L-SDRAM 532 GB HDD+Flash Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hybrid (2-in-1) Convertible (Detachable) Red
  • - Intel Atom® x5-Z8300 1.44 GHz
  • - Touchscreen 10.1" 1280 x 800 pixels LED backlight 16:10
  • - 2 GB DDR3L-SDRAM
  • - 532 GB HDD+Flash
  • - Intel® HD Graphics
  • - Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 33 Wh 15 W
Long product name HP Pavilion x2 10-n101nia Intel Atom® x5-Z8300 Hybrid (2-in-1) 10.1" Touchscreen 2 GB DDR3L-SDRAM 532 GB HDD+Flash Red :
The short editorial description of HP Pavilion x2 10-n101nia Intel Atom® x5-Z8300 Hybrid (2-in-1) 10.1" Touchscreen 2 GB DDR3L-SDRAM 532 GB HDD+Flash Red

Intel Atom x5-Z8300 (2M Cache, up to 1.84 GHz), 2GB DDR3L-SDRAM, 500GB HDD, 10.1" (1280 x 800) , Intel HD Graphics, Wi-Fi, Bluetooth, Windows 10 Home
More>>>
HP Pavilion x2 10-n101nia Intel Atom® x5-Z8300 Hybrid (2-in-1) 10.1" Touchscreen 2 GB DDR3L-SDRAM 532 GB HDD+Flash Red:
The official marketing text of HP Pavilion x2 10-n101nia Intel Atom® x5-Z8300 Hybrid (2-in-1) 10.1" Touchscreen 2 GB DDR3L-SDRAM 532 GB HDD+Flash Red as supplied by the manufacturer

Who has time for a device that just does one thing? When life demands flexibility, you need aPC that can keep up. Designed to fit your lifestyle, the versatile Pavilion x2 gives you four modes for
the price of one.

Short summary description HP Pavilion x2 10-n101nia Intel Atom® x5-Z8300 Hybrid (2-in-1) 10.1" Touchscreen 2 GB DDR3L-SDRAM 532 GB HDD+Flash Red:
This short summary of the HP Pavilion x2 10-n101nia Intel Atom® x5-Z8300 Hybrid (2-in-1) 10.1" Touchscreen 2 GB DDR3L-SDRAM 532 GB HDD+Flash Red data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion x2 10-n101nia, Intel Atom®, 1.44 GHz, 10.1", 1280 x 800 pixels, 2 GB, 532 GB

Long summary description HP Pavilion x2 10-n101nia Intel Atom® x5-Z8300 Hybrid (2-in-1) 10.1" Touchscreen 2 GB DDR3L-SDRAM 532 GB HDD+Flash Red:
This is an auto-generated long summary of HP Pavilion x2 10-n101nia Intel Atom® x5-Z8300 Hybrid (2-in-1) 10.1" Touchscreen 2 GB DDR3L-SDRAM 532 GB HDD+Flash Red based on the first three specs of the first five spec groups.

HP Pavilion x2 10-n101nia. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8300, Processor frequency: 1.44 GHz. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 532 GB, Storage media: HDD+Flash. On-board graphics card model: Intel® HD Graphics. Product color: Red. Weight: 2.51 lbs (1.14 kg)

Design
Product type *
Hybrid (2-in-1)
Product color *
Red
Form factor *
Convertible (Detachable)
Country of origin
China
Display
Display diagonal *
10.1"
Display resolution *
1280 x 800 pixels
Touchscreen *
Yes
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:10
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
x5-Z8300
Processor cores
4
Processor threads
4
Processor boost frequency
1.84 GHz
Processor frequency *
1.44 GHz
Processor cache
2 MB
Processor cache type
Smart Cache
Processor socket
BGA 592
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Atom x5 Series
Processor codename
Cherry Trail
Stepping
C0
Scenario Design Power (SDP)
2 W
Tjunction
90 °C
Maximum number of PCI Express lanes
1
PCI Express slots version
2.0
PCI Express configurations
1x1
Memory
Internal memory *
2 GB
Internal memory type
DDR3L-SDRAM
Memory form factor
On-board
Storage
Total storage capacity *
532 GB
Storage media *
HDD+Flash
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
Flash memory
32 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
200 MHz
On-board graphics card burst frequency
500 MHz
Graphics
On-board graphics card dynamic frequency (max)
500 MHz
Maximum on-board graphics card memory
2 GB
Number of execution units
12
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
DVI port
No
Micro HDMI ports quantity
1
Combo headphone/mic port
Yes
Docking connector
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Turbo Boost Technology
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel 64
Yes
Processor package size
17 x 17 mm
Processor code
SR29Z
Embedded options available
No
Intel Secure Boot
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Boot Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
87383
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
2
Battery capacity *
33 Wh
Power
AC adapter power
15 W
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
10.4" (264 mm)
Depth
7.19" (182.6 mm)
Height
0.782" (19.9 mm)
Weight *
2.51 lbs (1.14 kg)