location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Celebration Photo Paper Sample Pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Celebration Photo Paper Sample Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K0A21A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793497234 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Aug 2024 07:19:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Celebration Photo Paper Sample Pack
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Find the perfect photo paper for your next creative project—the HP Celebrations Photo Paper Sample Pack gives you the flexibility to try new styles. Sample popular photo papers and finishes, and then share favorite memories with friends and family.
  • - Get the papers you need to print lasting, lab-quality photos and cards—at home. Simply try a variety of the most popular photo papers from HP with exceptional, top-quality finishes, and start creating outstanding photo projects you can be proud of.
  • - Find the perfect layout with HP Photo Creations software. Choose from hundreds of designs to print standout cards and photos for virtually any occasion—birthdays, anniversaries, weddings, and more—at no extra cost.
Guarantee: 90 day warranty, manufacturer will replace if defective
Long product name HP Celebration Photo Paper Sample Pack :
The short editorial description of HP Celebration Photo Paper Sample Pack

Celebration Photo Paper Sample Pack
More>>>
HP Celebration Photo Paper Sample Pack:
The official marketing text of HP Celebration Photo Paper Sample Pack as supplied by the manufacturer

Ideal for consumers who want to print personalized cards and photos from home, but don't know which HP photo paper is right for them.

Sample a variety of the most popular photo papers from HP, and see which works best for you. The HP Celebrations Photo Paper Sample Pack helps you create beautiful photo creations with hundreds of card and photo designs—available at no extra cost.

Short summary description HP Celebration Photo Paper Sample Pack:
This short summary of the HP Celebration Photo Paper Sample Pack data-sheet is auto-generated and uses the product title and the first six key specs.

HP Celebration Photo Paper Sample Pack, Inkjet printing, Gloss, 12 sheets, 250 g/m², White, 11.5 µm

Long summary description HP Celebration Photo Paper Sample Pack:
This is an auto-generated long summary of HP Celebration Photo Paper Sample Pack based on the first three specs of the first five spec groups.

HP Celebration Photo Paper Sample Pack. Recommended usage: Inkjet printing, Finish type: Gloss, Sheets per pack: 12 sheets. Width: 11.7" (298.4 mm), Depth: 9.38" (238.2 mm), Height: 0.56" (14.2 mm). Pallet weight: 8.94 oz (253.6 g). Pallet dimensions (W x D x H): 48 x 40 x 37.5" (1219.2 x 1016 x 952.5 mm)

Features
Recommended usage *
Inkjet printing
Finish type *
Gloss
Sheets per pack *
12 sheets
Product color
White
Media weight *
250 g/m²
Printing media thickness
11.5 µm
Weight
7.05 oz (200 g)
HP segment
Home, Home office
Weight & dimensions
Width
11.7" (298.4 mm)
Weight & dimensions
Depth
9.38" (238.2 mm)
Height
0.56" (14.2 mm)
Package width
11.7" (298.4 mm)
Package depth
9.38" (238.2 mm)
Package height
0.56" (14.2 mm)
Package weight
10.6 oz (300 g)
Logistics data
Pallet weight
8.94 oz (253.6 g)
Other features
Pallet dimensions (W x D x H)
48 x 40 x 37.5" (1219.2 x 1016 x 952.5 mm)
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)