HP logo

HP 5500-48G-PoE+ EI Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103394
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
Lifetime, advance replacement, next business day, phone support, software releases
Long product name HP 5500-48G-PoE+ EI Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:

HP 5500-48G-PoE+ EI Switch with 2 Interface Slots

HP 5500-48G-PoE+ EI Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:






Short summary description HP 5500-48G-PoE+ EI Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:

HP 5500-48G-PoE+ EI, Managed, L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description HP 5500-48G-PoE+ EI Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:

HP 5500-48G-PoE+ EI. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48. Switching capacity: 192 Gbit/s. Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.