HP logo

HP A 5120-48G SI Managed L3 Gigabit Ethernet (10/100/1000) 1U Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106024
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP A 5120-48G SI Managed L3 Gigabit Ethernet (10/100/1000) 1U Black:

HP A 5120-48G SI, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description HP A 5120-48G SI Managed L3 Gigabit Ethernet (10/100/1000) 1U Black:

HP A 5120-48G SI. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48, Console port: RJ-45. Full duplex. MAC address table: 8192 entries, Switching capacity: 104 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Rack mounting, Form factor: 1U

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.