location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 3000-24G-PoE+ Wireless Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3000-24G-PoE+ Wireless
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JD449AABA
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2021 11:11:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 3000-24G-PoE+ Wireless Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L3 Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24 Console port: RJ-45
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 2000 entries Switching capacity: 1 Gbit/s
  • - 1U Rack mounting
  • - Power over Ethernet (PoE)
Guarantee: 1 year, advance replacement, 30 calendar day, phone support, software releases
Long product name HP 3000-24G-PoE+ Wireless Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Gray :
The short editorial description of HP 3000-24G-PoE+ Wireless Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Gray

HP A3000-24G-PoE+ Wireless Switch
More>>>
HP 3000-24G-PoE+ Wireless Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Gray:
The official marketing text of HP 3000-24G-PoE+ Wireless Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Gray as supplied by the manufacturer

The HP WX3000G Wireless Switch Series comprises wired and wireless unified switches that integrate both a wireless controller and 1000 Mbps Ethernet switch functions. The WX3000G series switches provide 1000 Mbps Ethernet ports, each supporting a maximum power of 25 W, PoE+ (draft), and IEEE 802.11a/b/g/n APs, while delivering unified wired and wireless access control functions. The 3000G-24G-PoE+ wireless switch provides two 10-GbE slots on the rear panel. This relieves the transmission bottleneck at the core of a WLAN network. The WX3000G series switches are suitable for small- and medium-sized enterprise networks, as well as branches of large enterprise networks that require both wired and wireless access services.

Quality of Service (QoS)

• IEEE 802.1p prioritization: delivers data to devices based on the priority and type of traffic


Management

• Automatic radio power adjustment: automatic AP power adjustment features analyze user access status in real time, adapting power requirements based on environmental changes and providing high-quality user access signal coverage


Connectivity

• IEEE 802.3at draft Power over Ethernet (PoE+) support: simplifies deployment and dramatically reduces installation costs by helping to eliminate the time and cost involved in supplying local power to each access point location


Performance

• Built-in 802.1X and portal authentication servers: the WX3000G series provides a built-in IEEE 802.1X authentication server that supports multiple IEEE 802.1X authentication modes, such as TLS, PEAP, and MD5; the series also provides a built-in portal server that can authenticate users having no security authentication client installed; both features are economical and easy-to-use solutions for small- to medium-sized enterprise networks


Manageability

• Web interface: allows configuration of the switch from any Web browser on the network


Layer 2 switching

• VLAN support and tagging: support IEEE 802.1Q with 4,094 simultaneous VLAN IDs


Layer 3 routing

• Layer 3 IP routing (3000G wired features): static IP routing provides basic routing; RIP provides RIPv1 and RIPv2 routing functions

Short summary description HP 3000-24G-PoE+ Wireless Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Gray:
This short summary of the HP 3000-24G-PoE+ Wireless Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Gray data-sheet is auto-generated and uses the product title and the first six key specs.

HP 3000-24G-PoE+ Wireless, Managed, L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description HP 3000-24G-PoE+ Wireless Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Gray:
This is an auto-generated long summary of HP 3000-24G-PoE+ Wireless Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Gray based on the first three specs of the first five spec groups.

HP 3000-24G-PoE+ Wireless. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RJ-45. Full duplex. MAC address table: 2000 entries, Switching capacity: 1 Gbit/s. Networking standards: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab, IEEE 802.3at,.... Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Web-based management
Yes
MIB support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Combo SFP ports quantity
4
Console port
RJ-45
Network
Networking standards *
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab, IEEE 802.3at, IEEE 802.3u
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Port mirroring
Yes
Full duplex
Yes
Auto MDI/MDI-X
Yes
Spanning tree protocol
Yes
Auto-sensing
Yes
VLAN support
Yes
Data transmission
Switching capacity *
1 Gbit/s
MAC address table *
2000 entries
Data transmission
Jumbo frames support
Yes
Security
SSH/SSL support
Yes
Multicast features
Multicast support
Yes
Design
Rack mounting *
Yes
Form factor
1U
Product color
Gray
Performance
Processor frequency
750 MHz
Memory type
DDR-SDRAM
Internal memory
512 MB
Flash memory
64 MB
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Operational conditions
Heat dissipation
333 BTU/h
Weight & dimensions
Width
16.9" (429 mm)
Depth
17.3" (440 mm)
Height
1.72" (43.6 mm)
Weight
15.9 lbs (7.2 kg)