location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP A 3100-8 v2 EI Managed L2 Fast Ethernet (10/100) 1U Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
A
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A3100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3100-8 v2 EI
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JD318BABA
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:11:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP A 3100-8 v2 EI Managed L2 Fast Ethernet (10/100) 1U Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L2 Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 8 Console port: RJ-45
  • - MAC address table: 8192 entries Switching capacity: 3.6 Gbit/s
  • - Access Control List (ACL)
  • - 1U Rack mounting
Guarantee: Lifetime, advance replacement, next business day, phone support, software releases
Long product name HP A 3100-8 v2 EI Managed L2 Fast Ethernet (10/100) 1U Gray :
The short editorial description of HP A 3100-8 v2 EI Managed L2 Fast Ethernet (10/100) 1U Gray

HP 3100-8 v2 EI Switch
More>>>
HP A 3100-8 v2 EI Managed L2 Fast Ethernet (10/100) 1U Gray:
The official marketing text of HP A 3100-8 v2 EI Managed L2 Fast Ethernet (10/100) 1U Gray as supplied by the manufacturer












Short summary description HP A 3100-8 v2 EI Managed L2 Fast Ethernet (10/100) 1U Gray:
This short summary of the HP A 3100-8 v2 EI Managed L2 Fast Ethernet (10/100) 1U Gray data-sheet is auto-generated and uses the product title and the first six key specs.

HP A 3100-8 v2 EI, Managed, L2, Fast Ethernet (10/100), Full duplex, Rack mounting, 1U

Long summary description HP A 3100-8 v2 EI Managed L2 Fast Ethernet (10/100) 1U Gray:
This is an auto-generated long summary of HP A 3100-8 v2 EI Managed L2 Fast Ethernet (10/100) 1U Gray based on the first three specs of the first five spec groups.

HP A 3100-8 v2 EI. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8, Console port: RJ-45. Full duplex. MAC address table: 8192 entries, Switching capacity: 3.6 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3u. Rack mounting, Form factor: 1U

Management features
Switch type *
Managed
Switch layer
L2
Quality of Service (QoS) support
Yes
Web-based management
Yes
MIB support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Fast Ethernet (10/100)
Gigabit Ethernet (copper) ports quantity
1
Combo SFP ports quantity
1
Console port
RJ-45
Network
Networking standards *
IEEE 802.3, IEEE 802.3u
10G support *
No
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Auto MDI/MDI-X
Yes
Spanning tree protocol
Yes
Auto-sensing
Yes
VLAN support
Yes
Data transmission
Switching capacity *
3.6 Gbit/s
Throughput
2.6 Mpps
Data transmission
MAC address table *
8192 entries
Latency (10-100 Mbps)
6 µs
Latency (1 Gbps)
5 µs
Packet buffer memory
0.384 MB
Security
DHCP features
DHCP server, DHCP client
Access Control List (ACL)
Yes
IGMP snooping
Yes
MAC address filtering
Yes
SSH/SSL support
Yes
Multicast features
Multicast support
Yes
Design
Rack mounting *
Yes
Form factor
1U
Product color
Gray
Performance
Memory type
SDRAM
Internal memory
128 MB
Flash memory
16 MB
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
9 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Weight & dimensions
Width
9.06" (230.1 mm)
Depth
6.3" (160 mm)
Height
1.72" (43.7 mm)
Weight
3.97 lbs (1.8 kg)