location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Enterprise M653dh, Color, Printer for Print

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Color LaserJet Enterprise M653dh, Color, Printer for Print
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J8A06A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894758385 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jun 2024 07:28:16
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Enterprise M653dh, Color, Printer for Print
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print
  • - Up to 1200 x 1200 dpi
Guarantee: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Enterprise M653dh, Color, Printer for Print :
The short editorial description of HP Color LaserJet Enterprise M653dh, Color, Printer for Print

Color LaserJet Enterprise M653dh
More>>>
HP Color LaserJet Enterprise M653dh, Color, Printer for Print:
The official marketing text of HP Color LaserJet Enterprise M653dh, Color, Printer for Print as supplied by the manufacturer

The pinnacle of performance and security. This HP Color LaserJet Printer with JetIntelligence combines exceptional performance and energy efficiency with professional-quality documents right when you need them—all while protecting your network with the industry’s deepest security.[1]

Short summary description HP Color LaserJet Enterprise M653dh, Color, Printer for Print:
This short summary of the HP Color LaserJet Enterprise M653dh, Color, Printer for Print data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Enterprise M653dh, Color, Printer for Print, Laser, Color, 1200 x 1200 DPI, A4, 56 ppm, Duplex printing

Long summary description HP Color LaserJet Enterprise M653dh, Color, Printer for Print:
This is an auto-generated long summary of HP Color LaserJet Enterprise M653dh, Color, Printer for Print based on the first three specs of the first five spec groups.

HP Color LaserJet Enterprise M653dh, Color, Printer for Print. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 56 ppm, Duplex printing. Display: CGD. Network ready. Product color: White

The world’s most secure printing[1]

With HP Sure Start, each printer regularly checks its operating code and repairs itself from attempted hacks.
Help prevent potential attacks and take immediate action with instant notification of security issues.
Centralize control of your printing environment with HP Web Jetadmin—and help build business efficiency.[2]
Give workgroups what they need to succeed. Choose and deploy over 175 HP and third-party security features.

High speed performance meets energy efficiency

Speed through tasks and save paper. Print two-sided documents at up to 60 images per minute.[3]
This printer wakes up fast and prints your first page faster—in as quickly as 7.7 seconds.[4]
This printer uses exceptionally low amounts of energy thanks to its innovative design and toner technology.[5]
Paper handling options include a wheeled stand and 550-sheet input feeder for paper sizes 4 x 6" to legal.

More Pages, Performance, and Protection[6]

ColorSphere3 toner formulation, combined with an automatic media sensor, help provide leading print quality.
Original HP Toner Cartridges with JetIntelligence supply 46% more pages per color cartridge vs predecessor.[6]
Help retain the Original HP quality you paid for with anti-fraud and cartridge authentication technology.
Spend less time replacing toner, and more on business. Choose high-yield toner cartridges.[7]

Take the guesswork out of fleet management

Centrally monitor and control your printers with HP Web Jetadmin. [11]

Eliminate the wait from your workday

This printer wakes up fast and prints your first page as quickly as XX seconds. [13]

Designed to conserve

This efficient printer is designed for exceptionally low energy consumption [15]

Exceptional quality

Original HP ink and toner cartridges come backed by over 20 years of development, delivering the highest quality prints. [16]

2-sided printing
2-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%. [14]

Printing
Duplex printing mode
Auto
Resolution color
1200 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print speed (color, normal quality, A4/US Letter)
56 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
56 ppm
Duplex print speed (black, normal quality, A4/US Letter)
56 ppm
Duplex print speed (color, normal quality, A4/US Letter)
56 ppm
Time to first page (black, normal)
5.8 s
Time to first page (color, normal)
5.8 s
Watermark printing
Yes
Secure printing
Yes
Features
Maximum duty cycle *
120000 pages per month
Recommended duty cycle
2000 - 17000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PDF 1.7, PostScript 3, URF
Printer fonts
PostScript, Scalable, TrueType, Windows
Country of origin
Japan
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
500 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
550 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
3200 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Plain paper, Recycled paper, Rough paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Custom media width
2.99 - 8.5" (76 - 216 mm)
Custom media length
5 - 14" (127 - 356 mm)
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port *
Yes
USB 2.0 ports quantity
3
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
EAP-PEAP, EAP-TLS, FIPS 140, HTTPS, IPSec, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Internal memory *
1024 MB
Maximum internal memory
3072 MB
Memory slots
1
Performance
Internal storage capacity
500 GB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
54 dB
Sound power level (printing)
6.9 dB
Design
Market positioning *
Business
Product color *
White
Built-in display *
Yes
Display
CGD
Color display
Yes
Display diagonal
4.3"
Touchscreen
Yes
Control type
Touch
Certification
CISPR 22:2008 (International) - Class A, CISPR 32:2012 (International) - Class A, EN 55032: 2012 (EU) - Class A, EN 61000-3-2: 2014, EN 61000-3-3: 2013, EN 55024: 2010, EMC Directive 2014/30/EU, FCC CFR 47 Part 15 Class A / ICES-003, Issue 6 Class A, Other EMC approvals as required by individual countries
Power
Power consumption (printing) *
780 W
Power consumption (ready)
31 W
Power consumption (PowerSave)
0.7 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
0.693 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 11, Windows 8.1, Windows 8, Windows Vista, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.13 High Sierra, Mac OS X 10.12 Sierra, Mac OS X 10.11 El Capitan
Other operating systems supported
Linux, Android
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Gold
Doesn't contain
Mercury
Weight & dimensions
Width
20.1" (510 mm)
Depth
18" (458 mm)
Height
20.1" (510 mm)
Weight
69 lbs (31.3 kg)
Packaging data
Package width
25.7" (653 mm)
Package depth
23.5" (596 mm)
Package height
22.8" (578 mm)
Package weight
79.4 lbs (36 kg)
Packaging content
Cables included
AC
Brand-specific features
HP Auto-On/Auto-Off
Yes
Technical details
Number of cartons per pallet layer
2 pc(s)
Other features
Recommended system requirements
2GB available hard disk space,
Recommended humidity operating range
30 - 70%
Acoustic power emissions (ready)
46 dB
Acoustic pressure emissions bystander (ready)
31 dB
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP Color LaserJet Enterprise M653dh, Color, Printer for Print:
Disclaimer

[1] Based on HP review of 2016 published security features of competitive in-class printers. Only HP offers a combination of security features that can monitor to detect and automatically stop an attack then self-validate software integrity in a reboot. For a list of printers, visit hp.com/go/PrintersThatProtect. For more information: hp.com/go/printersecurityclaims.
[2] HP Web Jetadmin is available for download at no additional charge at hp.com/go/webjetadmin.
[3] Measured using ISO/IEC 24734, excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[4] Measured after 15 min in sleep. Exact speed varies depending on the system configuration, software application, driver, document complexity and time in sleep.
[5] Energy claim based on TEC data reported on energystar.gov as of January 2017. Data normalized to determine energy efficiency of in-class laser printers with published speed of 50 to 60 ppm. Subject to device settings. Actual results may vary.
[6] More pages versus predecessor cartridges claim based on page-yield comparison of HP M647A and HP 648A Color Original LaserJet Toner Cartridges with HP 656X High Yield Color Original LaserJet Toner Cartridges. For more information, see hp.com/go/learnaboutsupplies
[7] HP 656X High Yield Original LaserJet Toner Cartridges not included; please purchase separately.

Technical specification disclaimers
EPEAT® registered where applicable. EPEAT registration varies by country. See http://www.epeat.net for registration status by country.
Cartridges included; yields 10,500 color (C/Y/M) and 12,500 black pages. Pages based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies. Pages may vary based on customer printing conditions and usage.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115V device.
Based on the BA TEC method with the following possible exceptions: 1 minute or less sleep delay setting, Wi-Fi disabled.
Average color composite (C/M/Y) and black declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
May require a firmware upgrade to be compatible, download at http://www.hp.com/go/support
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO 24734 Feature Test, A5 Landscape Feed. Speed may vary based on content, PC, media orientation, and media type.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured after 15 min in sleep. Exact speed varies depending on the system configuration, software application, driver, document complexity and time in sleep.
AES 256 hardware encryption or greater; FIPS140 certified; Secure Cryptographic Erase – Job Data; Secure erase capabilities (Secure File Erase-Temporary Job Files, Secure Erase-Job Data, Secure ATA Erase-Disk)