HP logo

HP Pavilion 17-f002nd AMD E E1-6010 Laptop 17.3" HD+ 6 GB DDR3L-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36123
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion 17-f002nd AMD E E1-6010 Laptop 17.3" HD+ 6 GB DDR3L-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Silver:

HP Pavilion 17-f002nd, AMD E, 1.35 GHz, 17.3", 1600 x 900 pixels, 6 GB, 750 GB

Long summary description HP Pavilion 17-f002nd AMD E E1-6010 Laptop 17.3" HD+ 6 GB DDR3L-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Silver:

HP Pavilion 17-f002nd. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E1-6010, Processor frequency: 1.35 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.