location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP J5T12AA#ABB tablet case 7" Flip case Purple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
J5T12AA#ABB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J5T12AA#ABB
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP J5T12AA#ABB tablet case 7" Flip case Purple
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flip case 7" Purple
  • - Microfiber
  • - Stand mode
  • - Scratch resistant
  • - 3.53 oz (100 g)
Guarantee: 1 year limited
Long product name HP J5T12AA#ABB tablet case 7" Flip case Purple :
The short editorial description of HP J5T12AA#ABB tablet case 7" Flip case Purple

HP Slate 7 VoiceTab Purple Flip Cover
More>>>
HP J5T12AA#ABB tablet case 7" Flip case Purple:
The official marketing text of HP J5T12AA#ABB tablet case 7" Flip case Purple as supplied by the manufacturer

Viewing simplicity and screen protection for the HP Slate 7 VoiceTab. Light weight, precision designed, dual viewing angles – tablet perfect.

• Exacting design for the HP Slate 7 VoiceTab tablet; All ports and speakers exposed


• Optional dual viewing angles set up in seconds.


• Soft micro-fiber lined interior provides scratch resistant protection.


• Distinct colors - Snow White, Grass Green, Marine Blue, Neon Purple and Neon Pink.


• The ultrathin, compact design provides convenient storage and portability.

Short summary description HP J5T12AA#ABB tablet case 7" Flip case Purple:
This short summary of the HP J5T12AA#ABB tablet case 7" Flip case Purple data-sheet is auto-generated and uses the product title and the first six key specs.

HP J5T12AA#ABB, Flip case, HP, HP Slate 7 6100sn VoiceTab HP Slate 7 6100en VoiceTab, 7", 3.53 oz (100 g)

Long summary description HP J5T12AA#ABB tablet case 7" Flip case Purple:
This is an auto-generated long summary of HP J5T12AA#ABB tablet case 7" Flip case Purple based on the first three specs of the first five spec groups.

HP J5T12AA#ABB. Case type: Flip case, Brand compatibility: HP, Compatibility: HP Slate 7 6100sn VoiceTab HP Slate 7 6100en VoiceTab, Maximum screen size: 7". Weight: 3.53 oz (100 g)

Features
Compatibility *
HP Slate 7 6100sn VoiceTab HP Slate 7 6100en VoiceTab
Maximum screen size *
7"
Case type *
Flip case
Material *
Microfiber
Product main color *
Purple
Brand compatibility *
HP
Stand mode *
Yes
Protection features
Scratch resistant
Weight & dimensions
Width
7.4" (188 mm)
Depth
4.53" (115 mm)
Height
0.433" (11 mm)
Weight
3.53 oz (100 g)
Packaging data
Package width
8.66" (220 mm)
Package depth
4.72" (120 mm)
Package height
0.63" (16 mm)
Package weight
5.29 oz (150 g)