location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Multipurpose Paper-10 reams/3-hole punched/Letter/8.5 x 11 in

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multipurpose Paper-10 reams/3-hole punched/Letter/8.5 x 11 in
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HPM113H
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112468880 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2024 07:15:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Multipurpose Paper-10 reams/3-hole punched/Letter/8.5 x 11 in
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - For top quality output from HP printers as well as copiers and fax machines.
  • - Brighter than office papers with a smooth surface for sharper documents.
  • - Extra bright (96) and white (153 CIE) for high contrast images that are crisp, sharp and uniform, so your documents look professional—and so do you.
Guarantee: This product will be replaced if defective in manufacture or packaging. Except for such replacement, we shall not be responsible for incidental or consequential damages related to the use of this product.
Long product name HP Multipurpose Paper-10 reams/3-hole punched/Letter/8.5 x 11 in :
The short editorial description of HP Multipurpose Paper-10 reams/3-hole punched/Letter/8.5 x 11 in

Multipurpose Paper-10 reams/3-hole punched/Letter/8.5 x 11 in
More>>>
HP Multipurpose Paper-10 reams/3-hole punched/Letter/8.5 x 11 in:
The official marketing text of HP Multipurpose Paper-10 reams/3-hole punched/Letter/8.5 x 11 in as supplied by the manufacturer

Versatile, efficient and smear-resistant, HP Multipurpose Paper is engineered for use in copiers, printers and fax machines. It eliminates the need to keep specialty papers on hand, saving time and money.

Short summary description HP Multipurpose Paper-10 reams/3-hole punched/Letter/8.5 x 11 in:
This short summary of the HP Multipurpose Paper-10 reams/3-hole punched/Letter/8.5 x 11 in data-sheet is auto-generated and uses the product title and the first six key specs.

HP Multipurpose Paper-10 reams/3-hole punched/Letter/8.5 x 11 in, Laser/Inkjet printing, Letter (215.9x279.4 mm), Matt, 500 sheets, 75 g/m², White

Long summary description HP Multipurpose Paper-10 reams/3-hole punched/Letter/8.5 x 11 in:
This is an auto-generated long summary of HP Multipurpose Paper-10 reams/3-hole punched/Letter/8.5 x 11 in based on the first three specs of the first five spec groups.

HP Multipurpose Paper-10 reams/3-hole punched/Letter/8.5 x 11 in. Recommended usage: Laser/Inkjet printing, Paper size: Letter (215.9x279.4 mm), Finish type: Matt. Width: 17.9" (454 mm), Depth: 11.6" (295.3 mm), Height: 10.2" (260.4 mm). Pallet weight: 33.7 oz (954.8 g). Pallet dimensions (W x D x H): 46.5 x 35 x 56.2" (1181.1 x 889 x 1428.8 mm)

Features
Recommended usage *
Laser/Inkjet printing
Paper size *
Letter (215.9x279.4 mm)
Finish type *
Matt
Sheets per pack *
500 sheets
Colored paper *
No
Product color
White
Media weight *
75 g/m²
Printing media thickness
4 µm
Opacity
88%
HP segment
Business, Enterprise
Weight & dimensions
Width
17.9" (454 mm)
Weight & dimensions
Depth
11.6" (295.3 mm)
Height
10.2" (260.4 mm)
Package width
17.9" (454 mm)
Package depth
11.6" (295.3 mm)
Package height
10.2" (260.4 mm)
Package weight
51.6 lbs (23.4 kg)
Logistics data
Pallet weight
33.7 oz (954.8 g)
Other features
Pallet dimensions (W x D x H)
46.5 x 35 x 56.2" (1181.1 x 889 x 1428.8 mm)
Paper brightness
96
Paper whiteness
153
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)