location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color Inkjet Paper-6 reams/Letter/8.5 x 11 in

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color Inkjet Paper-6 reams/Letter/8.5 x 11 in
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HPK400
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112468835 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30637
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:58:01
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Sep 2021
Product end of life date
Bullet Points HP Color Inkjet Paper-6 reams/Letter/8.5 x 11 in
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Inkjet printing
  • - Letter (215.9x279.4 mm)
  • - 90 g/m²
More>>>
Short summary description HP Color Inkjet Paper-6 reams/Letter/8.5 x 11 in:
This short summary of the HP Color Inkjet Paper-6 reams/Letter/8.5 x 11 in data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color Inkjet Paper-6 reams/Letter/8.5 x 11 in, Inkjet printing, Letter (215.9x279.4 mm), 90 g/m², Business, Enterprise, 11.6" (295.3 mm), 10.8" (274.6 mm)

Long summary description HP Color Inkjet Paper-6 reams/Letter/8.5 x 11 in:
This is an auto-generated long summary of HP Color Inkjet Paper-6 reams/Letter/8.5 x 11 in based on the first three specs of the first five spec groups.

HP Color Inkjet Paper-6 reams/Letter/8.5 x 11 in. Recommended usage: Inkjet printing, Paper size: Letter (215.9x279.4 mm), Media weight: 90 g/m². Package width: 11.6" (295.3 mm), Package height: 10.8" (274.6 mm), Package weight: 29.8 lbs (13.5 kg)

Features
Recommended usage *
Inkjet printing
Paper size *
Letter (215.9x279.4 mm)
Media weight *
90 g/m²
HP segment
Business, Enterprise
Weight & dimensions
Package width
11.6" (295.3 mm)
Package height
10.8" (274.6 mm)
Package weight
29.8 lbs (13.5 kg)
Other features
Paper brightness
96