location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP v220w 32GB USB Flash Drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
v220w 32GB USB Flash Drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H6Z99AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758620427 show
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4739
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2024 00:51:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP v220w 32GB USB Flash Drive
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - The loop provides the attachment of a lanyard or key chain making the drive ideal for transporting important data.
  • - The metal design features a light and durable USB flash drive without a cap.
Guarantee: 2 year limted warranty from date of purchase
Long product name HP v220w 32GB USB Flash Drive :
The short editorial description of HP v220w 32GB USB Flash Drive

v220w 32GB USB Flash Drive
More>>>
HP v220w 32GB USB Flash Drive:
The official marketing text of HP v220w 32GB USB Flash Drive as supplied by the manufacturer

Featuring a thin capless design, the HP v220w USB Flash Drive offers intelligent storage in a sleek and slim package. The drive is constructed with a durable metal housing. Use the opening to easily attach the drive to a lanyard or keychain. Store and share all your documents, pictures, video clips and MP3 files. Take it with you, wherever you go.

Short summary description HP v220w 32GB USB Flash Drive:
This short summary of the HP v220w 32GB USB Flash Drive data-sheet is auto-generated and uses the product title and the first six key specs.

HP v220w 32GB USB Flash Drive, 32 GB, USB Type-A, 2.0, 14 MB/s, Capless, Silver

Long summary description HP v220w 32GB USB Flash Drive:
This is an auto-generated long summary of HP v220w 32GB USB Flash Drive based on the first three specs of the first five spec groups.

HP v220w 32GB USB Flash Drive. Capacity: 32 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 14 MB/s, Write speed: 4 MB/s. Form factor: Capless. Weight: 0.219 oz (6.2 g). Product color: Silver

Performance
Capacity *
32 GB
Device interface *
USB Type-A
USB version *
2.0
Read speed
14 MB/s
Write speed
4 MB/s
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Design
Form factor *
Capless
Product color *
Silver
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-25 - 85 °C
Weight & dimensions
Width
0.48" (12.2 mm)
Depth
1.36" (34.6 mm)
Height
0.177" (4.5 mm)
Weight
0.219 oz (6.2 g)
Packaging content
Quantity per pack
1 pc(s)
Country Distributor
Canada 1 distributor(s)
United States 1 distributor(s)