HP logo

HP 65W Slim AC Adapter

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17138
Info modified on:
27 Nov 2023, 10:18:54
End of life date:
31 Oct 2022
Guarantee:
One-year limited warranty.
Long product name HP 65W Slim AC Adapter:

HP 65W Slim AC Adapter

HP 65W Slim AC Adapter:

Be productive with the HP Slim 65W Combo Adapter, which can power your HP Business Notebook or Ultrabook™.

- Enjoy compatibility with current and legacy devices with three interchangeable tips that include 4.5 (Smart), 7.4 mm (Smart), and Ultrabook™ (non-Smart) connectors for use with a range of HP Business Notebooks and Ultrabooks™.[1].
- Charge your phone, tablet, or other device while you work with the integrated USB port and minimize clutter by carrying one adapter instead of multiple adapters when you travel.
- Get peace of mind from a worldwide limited one-year warranty.

Short summary description HP 65W Slim AC Adapter:

HP 65W Slim AC Adapter, Laptop, Indoor, 65 W, 5 V, HP 210, HP 250, HP 255, HP 340, HP 430, HP 420, HP Chromebook 11, HP Elite x2 1011, HP EliteBook..., Black

Long summary description HP 65W Slim AC Adapter:

HP 65W Slim AC Adapter. Purpose: Laptop, Power supply type: Indoor, Output power: 65 W. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.