icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)
HP logo

HP rp 3100 807UE 1 GHz Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93055
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
3-year limitedincluding 3 years of parts, labour, and onsite service. Terms and conditions vary by country.
Long product name HP rp 3100 807UE 1 GHz Black:

HP RP3 Retail System Model 3100

HP rp 3100 807UE 1 GHz Black:

The compact and affordable HP RP3 Retail System provides retailers of all sizes with reliability and connectivity features that help maximize operating cost efficiency.

Compact and flexible for a variety of environments

• Maximize your operating cost efficiency with the affordable price point and compact form factor of the HP RP3 Retail System.


Designed to stand up to everyday wear and tear

• Choose the best type of storage for your environment; either a hard drive or a solid state drive for the durability of no moving parts.


Environmentally responsible

• Reduce cooling and energy costs with the energy-efficient ENERGY STAR® qualified and EPEAT® Gold registered design1.


Backed by HP

• Ease transitions and reduce support costs with an extended product lifecycle stability plan for consistency in your install base.


1 EPEAT® Gold where HP registers commercial display products. See www.epeat.net for registration status in your country.

Short summary description HP rp 3100 807UE 1 GHz Black:

HP rp 3100, Intel® Celeron®, 807UE, 1 GHz, 1 MB, Intel® HM65 Express, 4 GB

Long summary description HP rp 3100 807UE 1 GHz Black:

HP rp 3100. Processor family: Intel® Celeron®, Processor model: 807UE, Processor frequency: 1 GHz. Internal memory: 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD, SSD capacity: 128 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics. Audio system: HD

Specs
Recommended products
Loading...
Specs +
Recommended products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.