location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15.6" Messenger 15.6" Messenger case Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.6" Messenger
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H5N57AA#ABB
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75303
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:50:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 15.6" Messenger 15.6" Messenger case Brown
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Messenger case 15.6" Brown
  • - Shoulder strap
  • - 21.2 oz (600 g)
Guarantee: One year limited
Long product name HP 15.6" Messenger 15.6" Messenger case Brown :
The short editorial description of HP 15.6" Messenger 15.6" Messenger case Brown

HP 15.6in Messenger
More>>>
HP 15.6" Messenger 15.6" Messenger case Brown:
The official marketing text of HP 15.6" Messenger 15.6" Messenger case Brown as supplied by the manufacturer

Finally, something different in backpacks. Sure this awesome bag is full of protective padding and has an arsenal of storage. But, it's how the HP 39.6 cm (15.6") Messenger looks with its unique geometric shape that totally separates it from the rest.

Features

- Call it cool. Call it edgy. Call it bold. The geometric shape, attention to details and over-sized, exaggerated zippers accentuate the HP 39.6 cm (15.6") Messenger's funky personality that promises to enhance your personal style.
- Upgrade to protection that's remarkably substantial. The HP 39.6 cm (15.6") Messenger safeguards your valuables while you're mobile. This mighty messenger has it all, so bangs, bumps and water are no longer your enemy.
- Pack it in and be road-ready. The HP 39.6 cm (15.6") Messenger offers plenty of ideal storage solutions with 9 prime, multi-functional pockets including both a 39.6 cm (15.6") notebook section and a 25.4 cm (10") tablet section.

Short summary description HP 15.6" Messenger 15.6" Messenger case Brown:
This short summary of the HP 15.6" Messenger 15.6" Messenger case Brown data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15.6" Messenger, Messenger case, 15.6", Shoulder strap, 21.2 oz (600 g)

Long summary description HP 15.6" Messenger 15.6" Messenger case Brown:
This is an auto-generated long summary of HP 15.6" Messenger 15.6" Messenger case Brown based on the first three specs of the first five spec groups.

HP 15.6" Messenger. Case type: Messenger case, Maximum screen size: 15.6", Shoulder strap. Weight: 21.2 oz (600 g). Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
15.6"
Case type *
Messenger case
Product main color *
Brown
Shoulder strap
Yes
Country of origin
China
Features
Quantity
1
Weight & dimensions
Width
17.3" (440 mm)
Depth
3.54" (90 mm)
Height
13.8" (350 mm)
Weight
21.2 oz (600 g)