location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 20-b010 AMD E E1-1200 20" 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Wi-Fi 4 (802.11n) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
20
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20-b010
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H3Y89AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111238146 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4074
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2014
Product end of life date
Bullet Points HP Pavilion 20-b010 AMD E E1-1200 20" 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Wi-Fi 4 (802.11n) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - AMD E E1-1200 1.4 GHz
  • - 20" HD+ 1600 x 900
  • - 4 GB DDR3-SDRAM 1 x 4 GB
  • - 500 GB HDD DVD Super Multi Card reader integrated
  • - AMD Radeon HD 7310
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100 Mbit/s
  • - Windows 8
Guarantee: 1-year limited hardwareand 1 year software support; 24x7 technical assistance available online or toll-free by phone; lifetime use of HP Support Assistant
Long product name HP Pavilion 20-b010 AMD E E1-1200 20" 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Wi-Fi 4 (802.11n) Black :
The short editorial description of HP Pavilion 20-b010 AMD E E1-1200 20" 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Wi-Fi 4 (802.11n) Black

HP Pavilion 20-b010 All-in-One Desktop PC
More>>>
HP Pavilion 20-b010 AMD E E1-1200 20" 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Wi-Fi 4 (802.11n) Black:
The official marketing text of HP Pavilion 20-b010 AMD E E1-1200 20" 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Wi-Fi 4 (802.11n) Black as supplied by the manufacturer




Short summary description HP Pavilion 20-b010 AMD E E1-1200 20" 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Wi-Fi 4 (802.11n) Black:
This short summary of the HP Pavilion 20-b010 AMD E E1-1200 20" 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Wi-Fi 4 (802.11n) Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 20-b010, 20", HD+, AMD E, 4 GB, 500 GB, Windows 8

Long summary description HP Pavilion 20-b010 AMD E E1-1200 20" 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Wi-Fi 4 (802.11n) Black:
This is an auto-generated long summary of HP Pavilion 20-b010 AMD E E1-1200 20" 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Wi-Fi 4 (802.11n) Black based on the first three specs of the first five spec groups.

HP Pavilion 20-b010. Display diagonal: 20", HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: AMD E, Processor frequency: 1.4 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 7310. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product color: Black

Display
Display diagonal *
20"
Display resolution *
1600 x 900 pixels
Touchscreen *
No
Full HD
No
HD type *
HD+
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD E
Processor model *
E1-1200
Processor cores
2
Processor threads
2
Processor frequency *
1.4 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of storage drives installed
1
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, SDHC, SDXC, xD
Graphics
Discrete graphics card model *
Not available
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
On-board graphics card family
AMD Radeon HD 7000
Graphics
On-board graphics card model *
AMD Radeon HD 7310
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Optical drive
Optical drive interface
SATA
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Design
Product color *
Black
Country of origin
China
Performance
Motherboard chipset
AMD A68M
Software
Operating system installed *
Windows 8
Weight & dimensions
Width (with stand)
19.9" (506.5 mm)
Depth (with stand)
3.98" (101 mm)
Height (with stand)
15.7" (400 mm)
Weight (with stand)
14.1 lbs (6.4 kg)
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Storage drive interface
Serial ATA
Source Testseek summary Average rating
Reviews
Updated:
2013-08-30 02:06:50
Uk has collected 7 expert reviews for HP Pavilion 20-b010 AMD E E1-1200 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Wi-Fi 4 (802.11n) Black and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
itreviews.com
Updated:
2013-08-30 02:06:49
Not everybody has the need, or the space, for a high-octane desktop tower. If your workspace is tight, and your budget even tighter, consider the HP Pavilion 20-b010z ($449.99 direct). This all-in-one desktop PC offers middling performance and a mediocre...
Bottom line The HP Pavilion 20-b010z is a very affordable all-in-one PC sporting a nice 20-inch display and a pair of USB 3.0 ports...
60%
pcmag.com
Updated:
2013-08-30 02:06:49
Design and Features The Pavilion 20 is nearly identical in design to its predecessor, the HP Omni 120-1024%displayPrice% at %seller%. The 20-inch screen is framed by thick glossy black bezels and has a black speaker grill and silver support bar at the bot...
Good Affordably priced. Nice display. Supports USB 3.0.
Bad Lacks HDMI output. No touchscreen. Mediocre power...
Bottom line The HP Pavilion 20-b010z is a very affordable all-in-one PC sporting a nice 20-inch display and a pair of USB 3.0 ports. It's not very powerful but it'll handle the basics...
70%
computershopper.com
Updated:
2013-08-30 02:06:49
& Design How low can an all-in-one desktop go? In HP's case, at this point in time (price checked January 23, 2013), the answer is $449 for the Pavilion 20—a 20-inch, non-touch-screen all-in-one that reminds us partly of Apple's iMac and its competito...
Good Nice-looking screen for the price, Very affordable, Two USB 3.0 ports...
Bad Entry-level components only suited to Web and very light productivity tasks, No touch screen, Glossy plastic bezel looks cheap and attracts fingerprints...
Bottom line This entry-level all-in-one has a nice screen and USB 3.0, but its core components limit it to very basic tasks. Most users would be better off spending a bit more and getting a much speedier system...
50%
techreviewsource.com
Updated:
2014-01-29 01:28:26
Design and Features The Pavilion 20 is nearly identical in design to its predecessor, the HP Omni 120-1024 . The 20-inch screen is framed by thick glossy black bezels and has a black speaker grill and silver support bar at the bottom. The 14-pound cabine...
Good Affordably priced. Nice display. Supports USB 3.0.
Bad Lacks HDMI output. No touchscreen. Mediocre power...
Bottom line The HP Pavilion 20-b010z is a very affordable all-in-one PC sporting a nice 20-inch display and a pair of USB 3.0 ports. It's not very powerful but it'll handle the basics...
70%