HP logo

HP Omni 27-1200a Intel® Core™ i7 i7-3770S 27" 1920 x 1080 pixels All-in-One PC 16 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 7650A Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33247
Info modified on:
07 Oct 2024, 17:43:49
Short summary description HP Omni 27-1200a Intel® Core™ i7 i7-3770S 27" 1920 x 1080 pixels All-in-One PC 16 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 7650A Windows 8 Black:

HP Omni 27-1200a, 27", Full HD, Intel® Core™ i7, 16 GB, 2 TB, Windows 8

Long summary description HP Omni 27-1200a Intel® Core™ i7 i7-3770S 27" 1920 x 1080 pixels All-in-One PC 16 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 7650A Windows 8 Black:

HP Omni 27-1200a. Product type: All-in-One PC. Display diagonal: 27", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i7, Processor frequency: 3.1 GHz. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 7650A. Built-in camera. Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.