HP logo

HP Omni 120-1213cx Intel® Celeron® G G540 20" 1600 x 900 pixels All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD Linux Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20875
Info modified on:
23 Jul 2024, 21:03:37
Short summary description HP Omni 120-1213cx Intel® Celeron® G G540 20" 1600 x 900 pixels All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD Linux Black:

HP Omni 120-1213cx, 20", HD+, Intel® Celeron® G, 2 GB, 500 GB, Linux

Long summary description HP Omni 120-1213cx Intel® Celeron® G G540 20" 1600 x 900 pixels All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD Linux Black:

HP Omni 120-1213cx. Product type: All-in-One PC. Display diagonal: 20", HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: Intel® Celeron® G, Processor frequency: 2.5 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Linux. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.