location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Essential Top Load 15.6" Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Essential Top Load
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H2W17UT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112867256 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 28 Feb 2021
Product end of life date
Bullet Points HP Essential Top Load 15.6" Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Briefcase 15.6" Black
  • - Shoulder strap
  • - 18.7 oz (530 g)
Guarantee: One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms.
NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP Essential Top Load 15.6" Briefcase Black :
The short editorial description of HP Essential Top Load 15.6" Briefcase Black

HP Essential Top Load Case
More>>>
HP Essential Top Load 15.6" Briefcase Black:
The official marketing text of HP Essential Top Load 15.6" Briefcase Black as supplied by the manufacturer






Short summary description HP Essential Top Load 15.6" Briefcase Black:
This short summary of the HP Essential Top Load 15.6" Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Essential Top Load, Briefcase, 15.6", Shoulder strap, 18.7 oz (530 g)

Long summary description HP Essential Top Load 15.6" Briefcase Black:
This is an auto-generated long summary of HP Essential Top Load 15.6" Briefcase Black based on the first three specs of the first five spec groups.

HP Essential Top Load. Case type: Briefcase, Maximum screen size: 15.6", Shoulder strap. Weight: 18.7 oz (530 g)

Features
Maximum screen size *
15.6"
Case type *
Briefcase
Product main color *
Black
Shoulder strap
Yes
Country of origin
China
Weight & dimensions
Weight
18.7 oz (530 g)
Packaging content
Mouse included
No
Other features
Dimensions (WxDxH)
11.3 x 16 x 3.5" (285.8 x 406.4 x 88.9 mm)
Country Distributor
United States 1 distributor(s)