location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Comfort Grip Wireless Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Comfort Grip Wireless Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H2L63UT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112912055 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jun 2024 12:51:58
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2022
Product end of life date
Bullet Points HP Comfort Grip Wireless Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Black
  • - RF Wireless 393.7" (10 m)
  • - Scroll type: Wheel
  • - Power source: Batteries
  • - 2 AA
Guarantee: HP's Input/Output devices have a one-year limited warranty or the warranty remaining for the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day, as well as in online support forums. Certain restrictions and exclusions apply. NOTE: Certain restrictions and exclusions apply.
Long product name HP Comfort Grip Wireless Mouse :
The short editorial description of HP Comfort Grip Wireless Mouse

HP Comfort Grip Wireless Mouse
More>>>
HP Comfort Grip Wireless Mouse:
The official marketing text of HP Comfort Grip Wireless Mouse as supplied by the manufacturer






Short summary description HP Comfort Grip Wireless Mouse:
This short summary of the HP Comfort Grip Wireless Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP Comfort Grip Wireless Mouse, RF Wireless, Black

Long summary description HP Comfort Grip Wireless Mouse:
This is an auto-generated long summary of HP Comfort Grip Wireless Mouse based on the first three specs of the first five spec groups.

HP Comfort Grip Wireless Mouse. Device interface: RF Wireless, Scroll type: Wheel. Power source: Batteries. Product color: Black

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Scroll type *
Wheel
Scroll
Yes
Recommended usage
Laptop
Frequency band
2.4 GHz
Design
Product color *
Black
LED indicators
Yes
Ergonomics
Wireless range
393.7" (10 m)
Power
Power source *
Batteries
Number of batteries supported
2
Battery type
AA
Weight & dimensions
Width
2.64" (67 mm)
Depth
4.21" (106.9 mm)
Height
1.52" (38.6 mm)
Weight
4.32 oz (122.5 g)
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Other features
Compatible operating systems
Windows Vista, Windows 7
Number of products included
1 pc(s)
USB required
Yes
Service included
24 x 7
Connectivity technology
Wireless
Logistics data
Country of origin
China
Country Distributor
United States 2 distributor(s)