location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Essential backpack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Essential
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H1D24UT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111768728 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 28 Feb 2021
Product end of life date
Guarantee: One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms.
NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP Essential backpack Black :
The short editorial description of HP Essential backpack Black

HP Essential Backpack
More>>>
HP Essential backpack Black:
The official marketing text of HP Essential backpack Black as supplied by the manufacturer








Short summary description HP Essential backpack Black:
This short summary of the HP Essential backpack Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Essential, 15.6", Notebook compartment

Long summary description HP Essential backpack Black:
This is an auto-generated long summary of HP Essential backpack Black based on the first three specs of the first five spec groups.

HP Essential. Product main color: Black, Coloration: Monochromatic, Maximum screen size: 15.6". Width: 16.5" (419.1 mm), Depth: 12.5" (317.5 mm), Height: 5" (127 mm)

Features
Product main color *
Black
Coloration
Monochromatic
Notebook compartment
Yes
Maximum screen size
15.6"
Country of origin
CHN
Weight & dimensions
Width *
16.5" (419.1 mm)
Depth *
12.5" (317.5 mm)
Height *
5" (127 mm)
Weight
19.8 oz (560 g)
Country Distributor
United States 1 distributor(s)