HP logo

HP Sprout Pro by (ENERGY STAR)

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11508
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Jun 2017
Long product name HP Sprout Pro by (ENERGY STAR):

Sprout Pro by HP (ENERGY STAR)

HP Sprout Pro by (ENERGY STAR):

Sprout Pro by HP has plenty of power to handle everything from the office to the studio. It comes equipped with Windows 10 Pro[1], enhanced collaboration and sharing software that works with the dual screen experience, 20-point Touch Mat, dual video feeds and integrated 2D and 3D scanning.
Enhanced productivity and security
Windows 10 Pro[1] is designed to provide a safer, innovative and updated experience while helping you to manage your devices, apps, and identities on your organization's network.
Enhanced scan software
HP Scan for Sprout software offers an enhanced experience for scanning documents.
Capture 3D scans
Grab any physical object, scan it, and start creating with a 3D digital replica on your screen.
Unique operating environment
Workspace is Sprout Pro’s incredible operating environment. It was designed to simply and elegantly integrate Sprout Pro’s unique capabilities to make editing as simple as possible. And it runs alongside Windows[1] so you can get everything done.
Add a boost to your productivity
8GB of DDR4 memory technology[5,6] supports higher speeds and bandwidth while delivering significant power savings.
Create it: Go for it.
From gaming to design, the NVIDIA® GeForce® GT 945A GPU on Sprout Pro by HP can be selectively used by apps to provide a welcomed performance boost when graphically intense endeavors most need it.
The power of touch
Designed for your hands and meant to be touched, the 20-point capacitive surface of the HP TouchMat lets up to four hands work at once. Just 2mm thick with a silky-smooth matte texture it hardly feels like you’re working on top of technology.
Reinvent instruction
The HP External Display Mixer applet allows the teacher to share what's on the Sprout dual screen, video from the webcam, or the downward facing camera – or all at the same time.

Short summary description HP Sprout Pro by (ENERGY STAR):

HP Sprout Pro by (ENERGY STAR), 23", Full HD, Intel® Core™ i7, 8 GB, 1 TB, Windows 10 Pro

Long summary description HP Sprout Pro by (ENERGY STAR):

HP Sprout Pro by (ENERGY STAR). Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 3.4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Discrete graphics card model: NVIDIA® GeForce® GT 945A. Built-in camera. Operating system installed: Windows 10 Pro. Product color: Silver

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.