HP logo

HP ProBook 450 G2 Intel® Core™ i3 i3-4030U Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79909
Info modified on:
13 Jun 2025, 17:19:49
Short summary description HP ProBook 450 G2 Intel® Core™ i3 i3-4030U Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver:

HP ProBook 450 G2, Intel® Core™ i3, 1.9 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description HP ProBook 450 G2 Intel® Core™ i3 i3-4030U Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver:

HP ProBook 450 G2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4030U, Processor frequency: 1.9 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.