HP logo

HP Designjet HD Pro Sheet-fed scanner 1200 x 1200 DPI A0 Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181403
Info modified on:
14 Mar 2024, 18:19:10
End of life date:
29 Feb 2016
Guarantee:
One-year limited hardware
Long product name HP Designjet HD Pro Sheet-fed scanner 1200 x 1200 DPI A0 Black, Silver:

HP Designjet HD Pro Scanner

HP Designjet HD Pro Sheet-fed scanner 1200 x 1200 DPI A0 Black, Silver:




Short summary description HP Designjet HD Pro Sheet-fed scanner 1200 x 1200 DPI A0 Black, Silver:

HP Designjet HD Pro, 42 x 850.4" (1067 x 21600 mm), 1200 x 1200 DPI, 9600 x 9600 DPI, 48 bit, Sheet-fed scanner, Black, Silver

Long summary description HP Designjet HD Pro Sheet-fed scanner 1200 x 1200 DPI A0 Black, Silver:

HP Designjet HD Pro. Maximum scan size: 42 x 850.4" (1067 x 21600 mm), Optical scanning resolution: 1200 x 1200 DPI, Enhanced scan resolution: 9600 x 9600 DPI. Scanner type: Sheet-fed scanner, Product color: Black, Silver, Display diagonal: 15.6". Sensor type: CCD, Scan file formats: JPG, PDF, TIFF, Scan to: E-mail, File, FTP, USB. Maximum ISO A-series paper size: A0, Media thickness (min): 0.591" (1.5 cm). Standard interfaces: Ethernet, USB 2.0

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.