HP logo

HP LaserJet M230sdn Laser A4 1200 x 1200 DPI 28 ppm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24467
Info modified on:
26 Mar 2023, 08:20:25
Long product name HP LaserJet M230sdn Laser A4 1200 x 1200 DPI 28 ppm:

HP LaserJet Ultra MFP M230sdn

HP LaserJet M230sdn Laser A4 1200 x 1200 DPI 28 ppm:

Print up to 15,000 pages right out of the box[1]
Standout HP quality for lower-than-ever print costs [2]
HP quality, low costs, no compromise
Print immediately with preinstalled cartridges
All-in-One convenience. One compact device.
Ultra-fast printing
Smart energy use—automatically
Simply scan to USB, network folders, and email
Print confidently with Apple® AirPrint®[6]
Print from virtually anywhere with HP ePrint[8]
Extend your printing reach with Google Cloud Print™ 2.0[9]
Streamlined printer management and monitoring

Short summary description HP LaserJet M230sdn Laser A4 1200 x 1200 DPI 28 ppm:

HP LaserJet M230sdn, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, White

Long summary description HP LaserJet M230sdn Laser A4 1200 x 1200 DPI 28 ppm:

HP LaserJet M230sdn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product color: White

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.