HP logo

HP Pavilion dv6830ed Entertainment Notebook PC Intel® Core™2 Duo T8100 15.4" 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8400M GS Windows Vista Home Premium

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75651
Info modified on:
22 Jan 2025, 05:57:45
Short summary description HP Pavilion dv6830ed Entertainment Notebook PC Intel® Core™2 Duo T8100 15.4" 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8400M GS Windows Vista Home Premium:

HP Pavilion dv6830ed Entertainment Notebook PC, Intel® Core™2 Duo, 2.1 GHz, 15.4", 1280 x 800 pixels, 3 GB, 320 GB

Long summary description HP Pavilion dv6830ed Entertainment Notebook PC Intel® Core™2 Duo T8100 15.4" 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8400M GS Windows Vista Home Premium:

HP Pavilion dv6830ed Entertainment Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T8100, Processor frequency: 2.1 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 8400M GS. Operating system installed: Windows Vista Home Premium. Weight: 6.83 lbs (3.1 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.