HP logo

HP Compaq dx2450 AMD Athlon X2 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® GT 130 Windows Vista Business Micro Tower PC

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153636
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP Compaq dx2450 AMD Athlon X2 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® GT 130 Windows Vista Business Micro Tower PC:

dx2450, MT, Athlon X2 DC 5400B, 2.8GHz, 250GB SATA 7200, No FDD, SM DVDRW LS, 16-in-1, 2x1GB (PC2-6400, DDR2, 800MHz), Vista Business + XP Pro, KB PS/2, Mouse PS/2, Adapter 250W, Warranty 3-3-0 + GeForce GT130

HP Compaq dx2450 AMD Athlon X2 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® GT 130 Windows Vista Business Micro Tower PC:

Built on powerful and energy efficient AMD processor technology, the HP Compaq dx2450 Microtower PC is a desktop computer for everyday business needs with quality, reliability, and functionality all in a modern look and feel.

-Practical and stylish: newly designed with real metal surfaces and glossy finishes, the HP Compaq dx2450 Microtower PC is meant to be shown off, not hidden.
-The HP Compaq dx2450 Microtower PC has the right balance of technology and dependability a demanding business environment requires, using powerful and efficient AMD processors with Cool’n’Quiet technology.
-Out-of-the-box productivity: easy to use HP desktops allow for out-of-the-box productivity so you can get started quickly. HP Total Care Advisor and HP Back-up and Recovery Manager also come pre-loaded on your PC to help keep you up and running.
-Flexible expansion options: tailor your PC to meet your business needs with the multiple expansion bays and USB 2.0 ports and choose from available pre-qualified options such as a media reader 1, or a SuperMulti LightScribe drive.
-Data backup and protection: the included HP Backup and Recovery Manager Software combined with SATA 3.0 Smart IV hard drives give you a fast and simple solution for worry-free data backup and protection.
-Designed with the environment in mind: HP offers desk-based products, solutions, and services that use materials innovations, have energy efficient features, and are easy to recycle to help limit environmental impact.
-Global services and support: the HP Compaq dx2450 Microtower PC is backed by HP’s world-class global services and support portfolio including Total Care, and a worldwide network of partners to help you get the most out of your technology investment.
-Warranty: optional extended service contracts allow you to customize your service and support.

Short summary description HP Compaq dx2450 AMD Athlon X2 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® GT 130 Windows Vista Business Micro Tower PC:

HP Compaq dx2450, 2.8 GHz, AMD Athlon X2, 2 GB, 250 GB, DVD Super Multi, Windows Vista Business

Long summary description HP Compaq dx2450 AMD Athlon X2 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® GT 130 Windows Vista Business Micro Tower PC:

HP Compaq dx2450. Processor frequency: 2.8 GHz, Processor family: AMD Athlon X2. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® GT 130. Operating system installed: Windows Vista Business. Chassis type: Micro Tower. Product type: PC. Weight: 22.5 lbs (10.2 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.