location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ Data Messenger handheld mobile computer 2.81" 320 x 240 pixels 5.64 oz (160 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ Data Messenger
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FB149AT#ABH
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2022 13:36:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP iPAQ Data Messenger handheld mobile computer 2.81" 320 x 240 pixels 5.64 oz (160 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.81" 320 x 240 pixels
  • - 0.128 GB
  • - 0.528 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in camera 3.1 MP
  • - Auto focus Built-in microphone Phone function
  • - Lithium Polymer (LiPo) 1140 mAh
Guarantee: 2 year pick-up and return service
Long product name HP iPAQ Data Messenger handheld mobile computer 2.81" 320 x 240 pixels 5.64 oz (160 g) :
The short editorial description of HP iPAQ Data Messenger handheld mobile computer 2.81" 320 x 240 pixels 5.64 oz (160 g)

iPAQ Data Messenger Qualcomm 7201A 528 MHz, 2.81” TFT, 320 x 240, 65K, 128 MB SDRAM, 256 MB Flash ROM, WLAN 802.11b/g, Bluetooth® 2.0, Windows Mobile® 6.1 Professional
More>>>
HP iPAQ Data Messenger handheld mobile computer 2.81" 320 x 240 pixels 5.64 oz (160 g):
The official marketing text of HP iPAQ Data Messenger handheld mobile computer 2.81" 320 x 240 pixels 5.64 oz (160 g) as supplied by the manufacturer

This beautiful 3G world phone with large touch screen display, slide-out alphanumeric keyboard and GPS gives a new style to your mobile messaging and navigation experience.

- Communicate intelligently: Use email, phone, and Internet with advanced wireless technology in many countries around the world. Where WiFi is available, connect without using data plan minutes. Instant Message with Windows Live.

- Work in style: Type and text quickly and easily with the full alphanumeric slide-out keyboard. View your work clearly with the large 2.8–inch diagonal QVGA touch-screen display.

- Simplify your life: Skip the new phone curve with familiar Windows Mobile 6.1 and use Microsoft Outlook Office Mobile to synchronize contacts, appointments and tasks with your PC. Access and edit documents with Mobile Word, Powerpoint and Excel.

- Find your way: Find your way with integrated GPS.

- Enjoy the extras: 3.1MP auto focus camera with 5X digital zoom and flash LED. Convenient Micro-SD card slot for storage up to 8GB.

Short summary description HP iPAQ Data Messenger handheld mobile computer 2.81" 320 x 240 pixels 5.64 oz (160 g):
This short summary of the HP iPAQ Data Messenger handheld mobile computer 2.81" 320 x 240 pixels 5.64 oz (160 g) data-sheet is auto-generated and uses the product title and the first six key specs.

HP iPAQ Data Messenger, 2.81", 320 x 240 pixels, 65536 colors, 0.128 GB, 0.256 GB, 0.528 GHz

Long summary description HP iPAQ Data Messenger handheld mobile computer 2.81" 320 x 240 pixels 5.64 oz (160 g):
This is an auto-generated long summary of HP iPAQ Data Messenger handheld mobile computer 2.81" 320 x 240 pixels 5.64 oz (160 g) based on the first three specs of the first five spec groups.

HP iPAQ Data Messenger. Display diagonal: 2.81", Display resolution: 320 x 240 pixels. Internal memory: 0.128 GB, Flash memory: 0.256 GB. Processor frequency: 0.528 GHz

Display
Display diagonal *
2.81"
Display resolution *
320 x 240 pixels
Display number of colors
65536 colors
Memory
Internal memory *
0.128 GB
Flash memory *
0.256 GB
Processor
Processor frequency *
0.528 GHz
Built-in processor
Qualcomm 7201A
Network
Bluetooth *
Yes
Bluetooth version
2.0+EDR
GPS Performance
GPS (satellite) *
Yes
Camera
Built-in camera *
Yes
Rear camera resolution (numeric)
3.1 MP
Rear camera resolution
2048 x 1536 pixels
Zoom capability
5X
Auto focus
Yes
Audio
Built-in microphone
Yes
Performance
RFID reader *
No
Barcode reader *
No
Phone function *
Yes
Multimedia Messaging Service (MMS)
Yes
Software
Bundled software
HP Data Connect, HP SIM Manager, HP Power Save Mode, HP Help & Support, HP Keyboard Backlight, HP Light Sensor, HP Asset Viewer, Opera Browser, Sun JVM, Westtek Jetcet PDF Viewer, Westtek Jetcet Print
Power
Battery capacity *
1140 mAh
Battery technology
Lithium Polymer (LiPo)
Power requirements
AC 100-240 Vac, 50/60 Hz
Weight & dimensions
Weight *
5.64 oz (160 g)
Width
2.24" (57 mm)
Depth
0.685" (17.4 mm)
Height
4.49" (114 mm)
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Wireless LAN features
Wireless technology
WLAN 802.11b/g
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:26:51
Uk has collected 29 expert reviews for HP iPAQ Data Messenger handheld mobile computer 7.14 cm (2.81") 320 x 240 pixels 160 g and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
uk.askmen.com
Updated:
2016-11-14 20:26:47
One of the biggest points in favor of the HP iPAQ Data Messenger is the slide-out QWERTY keypad. This design allows for a spacious typing surface without compromising the phone's overall compactness. HP has also really improved the integrated camera that...
75%
Zdnet.com.au
Updated:
2016-11-14 20:26:47
Design At 114.5x57x17.4mm and 160g, the Data Messenger cant exactly be considered small and light. That said, it comes with a slide-out QWERTY keyboard, so the increased size and weight are expected. The front of the device has a glossy finish with a...
Good Good suite of security software, Relatively inexpensive, Dedicated ringer switch...
Bad Poor battery life, QWERTY keypad hard to use, Small QVGA display, Optical sensor for directional pad not effective...
Bottom line Though it comes with some business-centric security features, this iPaq falls short when compared with other Windows Mobile devices out there.
56%
tracyandmatt.co.uk
Updated:
2016-11-14 20:26:50
This was a tricky review. Do I tell you about the good bits and forget the troubled ones, or do I tell it as it is... The HP iPAQ Data Messenger As you can see from the pictures this phone has a great look to it. The real thing is just as impressive. I...
Bottom line Apart from the raw WM6.1 front end, my overall feeling about this phone was that HP released it a little too soon. Perhaps just to make a presence in the market place? As a fan of WM, I appreciate their commitment and support of Microsoft’s product...
0%
theregister.co.uk
Updated:
2016-11-14 20:26:50
Windows Mobile smart phones have traditionally been the workhorses of the smartphone world – capable, versatile, but never likely to win any beauty contests. On the face of it, HPs brace of new iPaq handsets - the Voice Messenger, and this, the Data M...
Bottom line A couple of years ago, this would probably have seemed like a decently solid, well-specced smartphone. But the competition has moved on, raising the standards of both style and function, and the Data Messenger doesnt cut it on either front. ® More Wi...
50%
trustedreviews.com
Updated:
2016-11-14 20:26:50
The Data Messenger is the second of HP's latest duo of Windows Mobile based handsets, but whereas the Voice Messenger is for those who want a device that's a phone first and smartphone second, the Data Messenger is an all out smartphone from top to bottom...
Bottom line The Data Messenger is not a gee-whizz handset and, in truth, there's little to get really excited about either in terms of design or its feature set. However, the phone is aimed mostly at business types so the understated design is understandable and alth...
70%
techradar.com
Updated:
2016-11-14 20:26:50
HPs iPAQ Data Messenger will appear first via Vodafone and later on should be available SIM- and contract-free.HP has tried to come up with a device which covers the bases but also innovates. So there are the usual smartphone features of Wi-Fi and GPS...
Good Controls are a pleasure to use, Power save mode, Looks great, Slide-out keyboard...
Bad No 3.5mm headphone socket, No front-facing camera for video calling...
70%
3g.co.uk
Updated:
2016-11-14 20:26:50
The iPAQ Data Messenger will be available exclusively at Vodafone, then it will be available SIM-free. We think it could make quite a splash. HP iPAQ Data Messenger Review...
80%
zdnet.co.uk
Updated:
2016-11-14 20:26:50
HPs new flagship iPAQ has a slide-out QWERTY keyboard, a neat D-pad and a good set of connectivity features. However, HP has missed some key tricks that would make this an excellent rather than very good Windows Mobile smartphone.
Good HSDPA, WiFi, Bluetooth and GPS, Excellent Dpad design, 2.81in. screen, Good battery life...
Bad ider a private cloud...
Bottom line HPs new flagship iPAQ has a slide-out QWERTY keyboard, a neat D-pad and a good set of connectivity features. However, HP has missed some key tricks that would make this an excellent rather than very good Windows Mobile smartphone...
75%
Mobile88.com
Updated:
2016-12-27 23:40:13
The Data Messenger is a device that is cut clean and solid for general business usage. It is fairly large and heavy to accommodate the slide-out keyboard, but it is still a lot smaller than earlier iPAQs. However...
Bottom line Decent Windows Mobile device, great for texting and emails because of the full keyboard. Tags : HP iPAQ Data Messenger Preview Specs Review Comment(1) Buy Sell Photos Cam shots Video Latest Phone · Nokia N97 mini · Sony Ericsson Satio · So...
75%
hardwarezone.com.ph
Updated:
2016-12-27 23:40:13
When it comes to mobile phones, we face a constant onslaught of new devices to evaluate and test. Of course, there are multiple hits and misses. More often than not, manufacturers will only manage a hit among a bunch of misses. With HP, getting it right w...
0%
mobilechoiceuk.com
Updated:
2016-11-14 20:26:50
If you want data management without the frills, this is a good choice. Related links News HP adds two to iPAQ range HP launches iPAQ 914 Series Others to consider HP iPAQ 614c The full HP iPAQ Data Messenger Review It may be the only innovation, but th...
Good It has a great D-pad, and a stylish and minimalist design...
Bad There is no front-facing camera or GPS. Look and Feel...
Bottom line If you want data management without the frills, this is a good choice...
80%
askmen.com
Updated:
2016-11-14 20:26:50
While they may not be known for their phones, HP has had a very productive year in regard to the PDAs they're rolling out. The jewel of this impressive portfolio is the HP iPAQ Data Messenger, which is a comprehensive smartphone that comes with a slide...
75%
Brand Image Article code product Stock Price from
HP iPAQ Travel Kit handheld mobile computer HP iPAQ Travel Kit handheld mobile computer
(show image)
FB233AA#AC3 iPAQ Travel Kit 0.00
(excl. VAT)
0 (incl. VAT)