location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ Bluetooth (Mono) Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ Bluetooth (Mono) Headset
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FB029AA#AC3
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 15:26:25
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP iPAQ Bluetooth (Mono) Headset :
The short editorial description of HP iPAQ Bluetooth (Mono) Headset

HP iPAQ Bluetooth (Mono) Headset
More>>>
HP iPAQ Bluetooth (Mono) Headset:
The official marketing text of HP iPAQ Bluetooth (Mono) Headset as supplied by the manufacturer

• Comfortable and lightweight. Flexible earhook can be adjusted for a perfect fit


• Optimized sound quality


• Sleek, iPAQ-style design


• Rechargeable battery delivers up to 7 hours of talk time or 200 hours of standby time

Short summary description HP iPAQ Bluetooth (Mono) Headset:
This short summary of the HP iPAQ Bluetooth (Mono) Headset data-sheet is auto-generated and uses the product title and the first six key specs.

HP iPAQ Bluetooth (Mono) Headset, 1.59 oz (45 g), Headset

Long summary description HP iPAQ Bluetooth (Mono) Headset:
This is an auto-generated long summary of HP iPAQ Bluetooth (Mono) Headset based on the first three specs of the first five spec groups.

HP iPAQ Bluetooth (Mono) Headset. Product type: Headset. Weight: 1.59 oz (45 g)

Performance
Product type *
Headset
Headset type
Monaural
Country of origin
China
Battery
Talk time
7 h
Battery
Standby time
200 h
Weight & dimensions
Weight
1.59 oz (45 g)
Other features
Dimensions (WxDxH)
3.54 x 1.18 x 1.18" (90 x 30 x 30 mm)
Weight (imperial)
1.59 oz