location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ Mini-USB AC Adapter power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ Mini-USB AC Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA762AT#AC3
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:28:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP iPAQ Mini-USB AC Adapter power adapter/inverter Black :
The short editorial description of HP iPAQ Mini-USB AC Adapter power adapter/inverter Black

HP iPAQ Mini-USB AC Adapter
More>>>
HP iPAQ Mini-USB AC Adapter power adapter/inverter Black:
The official marketing text of HP iPAQ Mini-USB AC Adapter power adapter/inverter Black as supplied by the manufacturer

Quickly charge and sync your HP iPAQ at home, in the office or around the world

• 10 watt charger enables fast-charging, cradle charging or high power, extended battery load charging


• Global, Multi-Head plugs enables you to charge your iPAQ around the world


• Perfect for charging & synchronizing your iPAQ

Short summary description HP iPAQ Mini-USB AC Adapter power adapter/inverter Black:
This short summary of the HP iPAQ Mini-USB AC Adapter power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP iPAQ Mini-USB AC Adapter, Handheld pc’s HP iPAQ 114 HP iPAQ 214 HP iPAQ 314 HP iPAQ 514 HP iPAQ 614c HP iPAQ 914c HP iPAQ..., Black, 51 pc(s), 17 pc(s)

Long summary description HP iPAQ Mini-USB AC Adapter power adapter/inverter Black:
This is an auto-generated long summary of HP iPAQ Mini-USB AC Adapter power adapter/inverter Black based on the first three specs of the first five spec groups.

HP iPAQ Mini-USB AC Adapter. Compatibility: Handheld pc’s HP iPAQ 114 HP iPAQ 214 HP iPAQ 314 HP iPAQ 514 HP iPAQ 614c HP iPAQ 914c HP iPAQ.... Product color: Black. Quantity per pallet: 51 pc(s), Number of cartons per pallet: 17 pc(s)

Features
Compatibility
Handheld pc’s HP iPAQ 114 HP iPAQ 214 HP iPAQ 314 HP iPAQ 514 HP iPAQ 614c HP iPAQ 914c HP iPAQ rw6815 HP iPAQ rx5700 HP iPAQ rx5900
Design
Product color *
Black
Logistics data
Quantity per pallet
51 pc(s)
Number of cartons per pallet
17 pc(s)