HP logo

HP 20-2001ed Intel® Pentium® J2900 19.45" 1366 x 768 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Wi-Fi 4 (802.11n) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116780
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP 20-2001ed Intel® Pentium® J2900 19.45" 1366 x 768 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Wi-Fi 4 (802.11n) Black:

HP 20-2001ed, 19.45", Intel® Pentium®, 4 GB, 1 TB, Windows 8.1, Black

Long summary description HP 20-2001ed Intel® Pentium® J2900 19.45" 1366 x 768 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Wi-Fi 4 (802.11n) Black:

HP 20-2001ed. Product type: All-in-One PC. Display diagonal: 19.45", Display resolution: 1366 x 768 pixels. Processor family: Intel® Pentium®, Processor frequency: 2.41 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.