location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 847B 400-ml B1 PageWide XL Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
847B 400-ml B1 PageWide XL Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F9J73A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793644607 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10870
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jul 2024 00:18:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 847B 400-ml B1 PageWide XL Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Produce clearly superior, archivable black-and-white whiteprints, digital blueprints.[2] HP PageWide XL pigment ink supports print speeds up to 14 A1/min.[3] Dual HP ink cartridges enable automatic cartridge switchover while the printer is running.
  • - HP PageWide XL pigment ink is water-based so, unlike analog blueprinting that uses ammonia, no special ventilation is required to handle ammonia—you can place your HP PageWide XL blueprinter anywhere to help create a healthier work environment.
  • - Produce clearly superior quality with crisp lines, fine detail, and smooth grayscales that beat LED.[2] Archivable prints are moisture and fade resistant.[1]
  • - Ideal for robust, high-volume production of technical documents including translucent prints, black-and-white whiteprints, and digital blueprints.
  • - What's in the box: 1 Cartridge
Guarantee: Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 847B 400-ml B1 PageWide XL Ink Cartridge :
The short editorial description of HP 847B 400-ml B1 PageWide XL Ink Cartridge

847B 400-ml B1 PageWide XL Ink Cartridge
More>>>
HP 847B 400-ml B1 PageWide XL Ink Cartridge:
The official marketing text of HP 847B 400-ml B1 PageWide XL Ink Cartridge as supplied by the manufacturer

Ideal for robust, high-volume production of technical documents including translucent prints, black-and-white whiteprints, and digital blueprints.

Produce crisp lines, fine detail, smooth grayscales—in moisture-, fade-resistant[1] archivable prints—clearly superior to analog blueprints and LED.[2] Use black, two blue tones HP PageWide XL pigment ink to print black and blue with adjustable hue.

Short summary description HP 847B 400-ml B1 PageWide XL Ink Cartridge:
This short summary of the HP 847B 400-ml B1 PageWide XL Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 847B 400-ml B1 PageWide XL Ink Cartridge, High (XL) Yield, Blue, Pigment-based ink, 400 ml, 1 pc(s)

Long summary description HP 847B 400-ml B1 PageWide XL Ink Cartridge:
This is an auto-generated long summary of HP 847B 400-ml B1 PageWide XL Ink Cartridge based on the first three specs of the first five spec groups.

HP 847B 400-ml B1 PageWide XL Ink Cartridge. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Color ink volume: 400 ml, Printing colors: Blue, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP PageWide XL 5000 Blueprinter
Quantity per pack *
1 pc(s)
Color ink volume
400 ml
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colors *
Blue
Brand compatibility *
HP
OEM code
F9J73A
Country of origin
Singapore
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
2.13" (54 mm)
Depth
4.56" (115.9 mm)
Height
6.88" (174.6 mm)
Weight
20.1 oz (570 g)
Package width
2.13" (54 mm)
Package depth
4.56" (115.9 mm)
Package height
6.88" (174.6 mm)
Weight & dimensions
Package weight
21.9 oz (620 g)
Technical details
Master (outer) cases per pallet layer (EU)
20 pc(s)
Logistics data
Pallet width
40" (101.6 cm)
Pallet length
48" (121.9 cm)
Pallet height
43.7" (111 cm)
Quantity per pallet
800 pc(s)
Number of layers per pallet
80 pc(s)
Number of cartons per pallet layer
4 pc(s)
Pallet weight
19.4 oz (550.4 g)
Master (outer) case width
11.9" (303.3 mm)
Master (outer) case length
7.38" (187.4 mm)
Master (outer) case height
9.94" (252.5 mm)
Quantity per master (outer) case
10 pc(s)
Master (outer) case weight
0.234 oz (6.63 g)
Master (outer) case gross weight (imperial)
14.62 lbs
Other features
Pallet dimensions (W x D x H)
40 x 48 x 43.7" (1016 x 1219.2 x 1110 mm)
Pallet dimensions (W x D x H) (imperial)
40 x 48 x 43.7"
Pallet weight (imperial)
1213.42 lbs
Country Distributor
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP 847B 400-ml B1 PageWide XL Ink Cartridge:
Disclaimer

[1] Based on HP internal testing. Evaluation of prints produced with HP PageWide XL printers and HP PageWide XL pigment ink shows equivalent or better results compared to prints produced with HP 970/971/980 inks that are fade and moisture resistant per ISO 11798 Permanence and Durability Methods certification.
[2] Print quality comparison with black-and-white LED printers based on HP internal testing with internal users and external customers, evaluating overall print quality and specific print attributes (gray neutrality, fill area uniformity, line quality, and text quality) for output produced with HP PageWide XL printers and LED printers from different manufacturers and that represent greater than 50% of the annual shipments as of 2014 of LED printers in North America according to IDC. Comparison with analog blueprinters based on internal evaluation of printed document attributes such as line width, text quality, and fill area uniformity.