location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 841 PageWide XL Cleaning Container

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
841 PageWide XL Cleaning Container
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F9J47A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182553190 show
Category:
Components needed to build a printer.
Printer Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 243244
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2024 00:04:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 841 PageWide XL Cleaning Container
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Waste container
  • - Print technology: Thermal inkjet
  • - Brand compatibility: HP
  • - White
  • - 1 pc(s)
Guarantee: Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 841 PageWide XL Cleaning Container :
The short editorial description of HP 841 PageWide XL Cleaning Container

841 PageWide XL Cleaning Container
More>>>
HP 841 PageWide XL Cleaning Container:
The official marketing text of HP 841 PageWide XL Cleaning Container as supplied by the manufacturer

Short summary description HP 841 PageWide XL Cleaning Container:
This short summary of the HP 841 PageWide XL Cleaning Container data-sheet is auto-generated and uses the product title and the first six key specs.

HP 841 PageWide XL Cleaning Container, Waste container, Thermal inkjet, White, Singapore, F9J47A, HP

Long summary description HP 841 PageWide XL Cleaning Container:
This is an auto-generated long summary of HP 841 PageWide XL Cleaning Container based on the first three specs of the first five spec groups.

HP 841 PageWide XL Cleaning Container. Product type: Waste container, Print technology: Thermal inkjet, Product color: White. Width: 10.8" (274 mm), Depth: 8.98" (228 mm), Height: 8.27" (210 mm). Quantity per pack: 1 pc(s), Package weight: 3.79 lbs (1.72 kg), Package width: 10.8" (274 mm). Number of cartons per pallet: 24 pc(s), Quantity per pallet: 96 pc(s), Number of layers per pallet: 3 pc(s). Pallet dimensions (W x D x H): 40 x 48 x 61" (1016 x 1220 x 1549 mm), Pallet dimensions (W x D x H) (imperial): 40 x 48 x 61", Pallet weight (imperial): 419 lbs

Features
Product type *
Waste container
Print technology
Thermal inkjet
Product color
White
Country of origin
Singapore
OEM code
F9J47A
Brand compatibility
HP
Compatibility
HP PageWide XL 5000, 4500, 4000, 8000, 8000 Blueprinter, 5000 Blueprinter
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
10.8" (274 mm)
Depth
8.98" (228 mm)
Height
8.27" (210 mm)
Weight
2.93 lbs (1.33 kg)
Packaging data
Quantity per pack
1 pc(s)
Package weight
3.79 lbs (1.72 kg)
Package width
10.8" (274 mm)
Packaging data
Package depth
8.98" (228 mm)
Package height
8.27" (210 mm)
Technical details
Master (outer) case gross weight (imperial)
17.8 lbs
Logistics data
Number of cartons per pallet
24 pc(s)
Quantity per pallet
96 pc(s)
Number of layers per pallet
3 pc(s)
Number of cartons per pallet layer
8 pc(s)
Master (outer) case width
19.3" (490 mm)
Master (outer) case length
11.3" (288 mm)
Master (outer) case height
18.1" (459 mm)
Master (outer) case weight
0.285 oz (8.08 g)
Harmonized System (HS) code
84439990
Pallet weight
6.7 oz (190 g)
Quantity per master (outer) case
4 pc(s)
Other features
Pallet dimensions (W x D x H)
40 x 48 x 61" (1016 x 1220 x 1549 mm)
Pallet dimensions (W x D x H) (imperial)
40 x 48 x 61"
Pallet weight (imperial)
419 lbs
Country Distributor
Nederland 3 distributor(s)
Portugal 1 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 5 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
Australia 1 distributor(s)