location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T830 36-in Multifunction Printer (without Wi-Fi) large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet T830 36-in Multifunction Printer (without Wi-Fi)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F9A30C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545609166 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2024 01:13:13
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 28 Feb 2022
Product end of life date
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet T830 36-in Multifunction Printer (without Wi-Fi) large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - The most compact multifunction printer[1]—with a sleek integrated design—is the ideal fit for the office and construction job site, and simplifies printing with HP Click printing software. Print from a smartphone or tablet with HP Mobile Printing.[2]
  • - This reinforced, all-in-one printer with smart scanning handles all your document management from the office to the construction site. Get HP DesignJet print quality in half-size documents with the A4/A3 input tray. Achieve +/-0.1% line accuracy.[3]
  • - Enhance communication with peers/partners. With an intuitive single touchscreen, you can scan, copy, and share drawings immediately. Scan/email from the front panel. Use HP Smart app[4] to email contacts or post to cloud from your smartphone, tablet.
Guarantee: One-year limited warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP Designjet T830 36-in Multifunction Printer (without Wi-Fi) large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN :
The short editorial description of HP Designjet T830 36-in Multifunction Printer (without Wi-Fi) large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN

DesignJet T830 36-in Multifunction Printer (without Wi-Fi)
More>>>
HP Designjet T830 36-in Multifunction Printer (without Wi-Fi) large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN:
The official marketing text of HP Designjet T830 36-in Multifunction Printer (without Wi-Fi) large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN as supplied by the manufacturer

Immediately update all your partners on project review results with the most compact large-format MFP.[1] Intuitive, convenient print/scan/copy and HP DesignJet print quality help you communicate effectively and move the project forward.

Short summary description HP Designjet T830 36-in Multifunction Printer (without Wi-Fi) large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN:
This short summary of the HP Designjet T830 36-in Multifunction Printer (without Wi-Fi) large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T830 36-in Multifunction Printer (without Wi-Fi), Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, TIFF, URF, Cyan, Magenta, Matte black, Yellow, 2400 x 1200 DPI, Color copying

Long summary description HP Designjet T830 36-in Multifunction Printer (without Wi-Fi) large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN:
This is an auto-generated long summary of HP Designjet T830 36-in Multifunction Printer (without Wi-Fi) large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet T830 36-in Multifunction Printer (without Wi-Fi). Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, TIFF, URF. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI, Maximum number of copies: 99 copies. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI, Scan technology: CIS. Paper tray media types: Bond paper, Coated paper, Glossy paper, Photo paper, Plain paper, Recycled paper, Satin paper,..., Maximum roll diameter: 3.94" (10 cm), Print margin cut-sheet: 5 x 5 x 5 x 5. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 1000 Mbit/s

CONVENIENT—Fast, agile, intuitive print/scan/copy

Enjoy easy installation in the office, construction job site with the most compact large-format MFP.[1]
Easily print project sets and PDF documents with HP Click printing software.
Anyone can print smoothly from a smartphone or tablet with HP Mobile Printing.[2]
Fit your print volume—choose from a variety of 40/130/300-ml color and 69/300-ml black HP ink cartridges.

TRUSTED—HP DesignJet quality and reliability

Get HP DesignJet quality also in small-format sizes—print half-size documents with 50-sheet A4/A3 input tray.
Achieve precise lines up to 0.1% line accuracy[3], up to 2400 dpi, and high contrast—HP Bright Office Inks.
Smart scanning technology protects originals from damage when scanning and obtains precise colors.
Reinforced design and strong legs for easy transport and use at the job site.

COMMUNICATION—Immediately share meeting results

Use built-in scanner to copy and distribute sketches and hand-annotated drawings to peers/partners right away.
Share drawings immediately—scan/email from front panel, use HP Smart app[4] to email contacts, post to cloud.
Easily link your computer, smartphone, or tablet to the printer with Wi-Fi Direct.
No learning curve—with the intuitive design of a single touchscreen, you can scan, copy, and share instantly.

Printing
Resolution color
2400 x 1200 DPI
Print technology *
Thermal inkjet
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Page description languages *
HP-GL/2, HP-RTL, TIFF, URF
Printing colors *
Cyan, Magenta, Matte black, Yellow
Print head
1376
Copying
Copying *
Color copying
Maximum copy resolution
600 x 600 DPI
Maximum number of copies
99 copies
Scanning
Scanning *
Color scanning
Optical scanning resolution
600 x 600 DPI
Scan technology
CIS
Scan to
Cloud, E-mail, USB
Scan speed (color)
1.5 ips
Maximum media thickness
0.0315" (0.8 mm)
Paper handling
Paper tray media types *
Bond paper, Coated paper, Glossy paper, Photo paper, Plain paper, Recycled paper, Satin paper, Semi-glossy paper
Maximum roll diameter
3.94" (10 cm)
Print margin cut-sheet
5 x 5 x 5 x 5
Ports & interfaces
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
Yes
Ports & interfaces
USB connector
USB Type-A
USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Ethernet LAN data rates
1000 Mbit/s
Direct printing
Yes
Performance
Product color *
Black
Built-in display *
Yes
Sound power level (standby)
16 dB
Sound pressure level (printing)
48 dB
RAM capacity
1 GB
Brand-specific features
HP ePrint
Yes
Power
Power supply
35 W
Power consumption (standby)
0.2 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Electromagnetic compatibility
Compliant with Class B requirements, including: USA (FCC rules), Canada (ICES), EU (EMC/R&TTE Directives), Australia (ACMA), New Zealand (RSM), China (CCC), Japan (VCCI); Certied as Class A product: Korea (KCC)
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Designjet T830 36-in Multifunction Printer (without Wi-Fi) large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN:
Disclaimer

[1] The HP DesignJet T830 24-inch and 36-inch Multifunction Printers are the most compact large-format devices performing print/scan/copy functions based on H x W x L specifications published as of May, 2017. [2] Local printing requires mobile device and printer to be on the same network (usually Wi-Fi access points bridge wireless to wired connections) or have a direct wireless connection. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. See http//www.hp.com/go/designjetmobility for more details. [3] ±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23° C (73° F), 50-60% relative humidity, on A1/D HP printing material in Best mode with HP Heavyweight Coated roll feed and Original HP Bright Office Inks. [4] The HP Smart app is available for Apple® iPad, iPhone, and iPod Touch running iOS v7.0 or later and for Android™ mobile devices running Android™ v4.4 or later. The HP Smart app is available for free from the Apple® App Store for Apple® mobile devices and from the Google Play Store for Android™ mobile devices.