location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T730 36-in Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet T730 36-in Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F9A29G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161061837 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 00:10:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 04 Dec 2023
Product end of life date
Product Brochure/Datasheet (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet T730 36-in Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ideal for use in the studio or at the job site, this robust, compact printer delivers A1/D-size prints in 25 seconds and helps keep you productive with large HP ink cartridges that can reduce interventions.
  • - Print at half scale—and cut waste by 50%[1]—with automatic sheet feeder/tray. Easy wireless connectivity[2] means you can place it nearly anywhere. Easily print project sets and PDF documents. Features a redesigned stand that reduces C02e.[3]
Guarantee: One-year limited warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP Designjet T730 36-in Printer :
The short editorial description of HP Designjet T730 36-in Printer

DesignJet T730 36-in Printer
More>>>
HP Designjet T730 36-in Printer:
The official marketing text of HP Designjet T730 36-in Printer as supplied by the manufacturer

A smart investment for architects, engineers, and construction professionals, this robust, compact 36-inch printer easily fits your business. You can reduce time/waste with convenient features. Print conveniently on-the-go with HP Mobile Printing.[2]

Short summary description HP Designjet T730 36-in Printer:
This short summary of the HP Designjet T730 36-in Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T730 36-in Printer, Thermal inkjet, 2400 x 1200 DPI, CALS G4, HP-GL/2, HP-RTL, JPEG, TIFF, URF, Black, Yellow, Cyan, Magenta, 2400 x 1200 DPI, A0 (841 x 1189 mm)

Long summary description HP Designjet T730 36-in Printer:
This is an auto-generated long summary of HP Designjet T730 36-in Printer based on the first three specs of the first five spec groups.

HP Designjet T730 36-in Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: CALS G4, HP-GL/2, HP-RTL, JPEG, TIFF, URF. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Bond paper, Coated paper, Heavy paper, Matte paper, Photo paper, Satin paper, Semi-glossy paper, ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4. Ethernet LAN data rates: 10,1000,100 Mbit/s. Product color: Black, Internal memory: 1000 MB, Maximum internal memory: 1000 MB. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

SMART—Invest in a robust printer

Robust, compact, and professional—this printer fits your business and gives you space to work.
Produces prints 3 times faster than previous HP models—see A1/D-size prints delivered in 25 seconds.
Choose from 130/300-ml HP ink cartridges to fit your print volume, large supplies can reduce interventions.

EASY—Convenient printing helps reduce time, waste

Cut waste by 50%—print at half scale with automatic sheet feeder/tray; cut extra work, waste of wide rolls.[1]
Easily print project sets and PDF documents with HP Click printing software.
Redesigned stand reduces C02e up to 130 tons/year by units sold.[2]

Printing
Resolution color
2400 x 1200 DPI
Print technology *
Thermal inkjet
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Page description languages *
CALS G4, HP-GL/2, HP-RTL, JPEG, TIFF, URF
Printing colors *
Black, Yellow, Cyan, Magenta
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
Paper tray media types *
Bond paper, Coated paper, Heavy paper, Matte paper, Photo paper, Satin paper, Semi-glossy paper
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A4
Cut sheets *
Yes
Media thickness
0.3 mm
Maximum roll diameter
3.94" (10 cm)
Roll weight (rear roll)
13.7 lbs (6.2 kg)
Print margin cut-sheet
5 x 5 x 5 x 5 mm
Ports & interfaces
Wi-Fi *
Yes
Ethernet LAN *
Yes
USB port *
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Wi-Fi Direct
Yes
Performance
Product color *
Black
Built-in display *
No
Internal memory
1000 MB
Performance
Maximum internal memory
1000 MB
Introduction year
2020
Certification
ENERGY STAR, EPEAT Silver, CE marking (including RoHS, WEEE, REACH). In compliance with WW RoHS materials restriction requirements in China, Korea, India, Vietnam, Turkey, Serbia, and Ukraine.
HP segment
Business
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Storage relative humidity (H-H)
0 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
55.2" (1403 mm)
Depth
23.8" (605 mm)
Height
45.5" (1155 mm)
Weight
96.3 lbs (43.7 kg)
Packaging data
Package width
62.1" (1578 mm)
Package depth
22.6" (575 mm)
Package height
25.4" (646 mm)
Package weight
144.8 lbs (65.7 kg)
Technical details
Compliance certificates
RoHS
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Designjet T730 36-in Printer:
Disclaimer

[1] Printing on sheets eliminates the extra work and cutting waste of printing on performance equivalent roll-based printers in the market as of September, 2015. For example, printing at half scale (13.5 inches) on a typical (36-inch) roll results in over 50% paper waste and additional labor to cut.
[2] Redesigned stand with reduced material usage and 28% weight reduction compared to the previous stand model used in HP DesignJet T730 Printer. Based on calculations in accordance with ISO 14040/14044 Life Cycle Assessments using ReCiPe (H) v. 1.1 (2016) on GaBi 8.5 (2018) software and scaled to reflect expected yearly sales.