location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 350 G1 Intel® Core™ i5 i5-4200U Laptop 15.6" HD 4 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
350 G1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F7Y58EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 350 G1 Intel® Core™ i5 i5-4200U Laptop 15.6" HD 4 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i5 i5-4200U 1.6 GHz
  • - 15.6" HD 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 750 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 41 Wh 65 W
  • - Windows 8.1 64-bit
Long product name HP 350 G1 Intel® Core™ i5 i5-4200U Laptop 15.6" HD 4 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Silver :
The short editorial description of HP 350 G1 Intel® Core™ i5 i5-4200U Laptop 15.6" HD 4 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Silver

Intel Core i5-4200U 1.6GHz, 4GB 1600MHz DDR3L SDRAM, 750GB 5400rpm SATA, DVD SuperMulti DL, Intel HD Graphics 4400, 15.6" HD LED 1366 x 768, Gigabit Ethernet, WLAN 802.11b/g/n, Bluetooth 4.0, Windows 8.1 64-bit
More>>>
HP 350 G1 Intel® Core™ i5 i5-4200U Laptop 15.6" HD 4 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Silver:
The official marketing text of HP 350 G1 Intel® Core™ i5 i5-4200U Laptop 15.6" HD 4 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Silver as supplied by the manufacturer

The HP 350 Notebook balances affordable style with productivity, that’s perfect for everyday computing.

Durable design that keeps up with the demands of mobile use.
- Built with durability in mind – inside and out – to meet the needs of professionals on the move.
- Impact and bumps happen. HP 3D DriveGuard helps protect your data when you’re on the go by sensing sudden movement and protecting the hard drive.
- Help protect sensitive electronics and key components from minor spills with a thin layer of Mylar film under the keyboard.
- HP CoolSense technology automatically adjusts your notebook’s temperature based on usage and conditions. It keeps the notebook cool for your comfort.
- With a user replaceable battery, you have the convenience of easy maintenance.

Powered for business.
- Gain the tools you need to stay in the driver’s seat at work. From leading processors to Windows 8.1 technology, you’re ready for work.
- Get up to 1TB hard disk drive for storing documents, images, videos, and more.
- Get more done with the new fast and fluid Windows 8.1.
- Confidently tackle tasks and projects with the power of the latest 4th generation Intel® Core™ i3/i5 dual-core processors.
- Immerse yourself in stunning visuals thanks to AMD Radeon discrete graphics and 2GB of video memory.

Connect without hassles.
- Say goodbye to dongles and have all the connections you need, including VGA display, HDMI, Ethernet, USB ports, and an optional built in DVD drive.
- Connect with colleagues via the Internet and email at the office or your favorite hotspots with Wi-Fi CERTIFIED™ WLAN.
- Print from your favorite hotspot or when you have internet access with HP ePrint. Now you can print without the cables.
- Face-to-face conversations are considered to be more productive. The HD Webcam makes them possible even in low light.

Short summary description HP 350 G1 Intel® Core™ i5 i5-4200U Laptop 15.6" HD 4 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Silver:
This short summary of the HP 350 G1 Intel® Core™ i5 i5-4200U Laptop 15.6" HD 4 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP 350 G1, Intel® Core™ i5, 1.6 GHz, 15.6", 1366 x 768 pixels, 4 GB, 750 GB

Long summary description HP 350 G1 Intel® Core™ i5 i5-4200U Laptop 15.6" HD 4 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Silver:
This is an auto-generated long summary of HP 350 G1 Intel® Core™ i5 i5-4200U Laptop 15.6" HD 4 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Silver based on the first three specs of the first five spec groups.

HP 350 G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product color: Silver

Design
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.6 GHz
Processor frequency *
1.6 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
1x4, 2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
750 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
750 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Audio
Audio system
DTS Sound
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Number of SATA III connectors
4
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0
Processor code
SR170
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
75459
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
41 Wh
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
10.3" (261 mm)
Depth
15.1" (384 mm)
Height
0.909" (23.1 mm)
Weight *
5.07 lbs (2.3 kg)
Packaging content
Manual
Yes
Warranty card
Yes
Other features
AC adapter included
Yes
LightScribe
No
Intel® Virtualization Technology (Intel® VT)
VT-x
Source Testseek summary Average rating
Reviews
Updated:
2014-06-05 01:42:21
Uk has collected 16 expert reviews for HP 350 G1 Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Silver and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
notebookcheck.net
Updated:
2014-11-21 05:46:01
The HP 350 G1 is designed for getting work done, both at home and in the office. The device is slender and equipped with a matte display. Two maintenance hatches and a removable battery are also on board. But just how impressive is the 350 G1 when all is...
Good Matte display, Good keyboard, Remains cool, Two maintenance hatches, Unoccupied mSATA slot (can't be used as the boot drive), Good battery life, Recovery DVD for Windows 8.1 Professional (64 bit)...
Bad Lowcontrast display, Fan can be very loud, Only 12month warranty...
Bottom line Overall, the HP 350 G1 makes a good impression with its respectable application performance. A reasonably long battery life and comfortable keyboard add to the device's desirability. The computer barely warms up at all, and it offers an unoccupied mSATA s...
75%
notebookcheck.net
Updated:
2015-06-18 06:22:10
Low-cost Office. With the 350 G1, Pentium offers a simple Office notebook with Haswell Pentium. You only need to put 290 euros (≈$320) on the table to own this 15.6-inch model...
Good Matte monitor, works quietly, hardly warms up at all, good keyboard, maintenance compartment...
Bad only a 12month warranty...
Bottom line The HP 350 G1 F7Z01EA. Test model provided by Notebooksbilliger.deThe HP 350 G1 presents an office notebook in 15.6-inch format at a price just under 300 Euros (~$340). The built-in processor offers enough processing power for office and internet applicat...
77%