location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 25.65 cm (10") Zippered Tablet Sleeve 10" Sleeve case Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25.65 cm (10") Zippered Tablet Sleeve
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3G92AA#ABB
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187801
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2021 10:57:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 25.65 cm (10") Zippered Tablet Sleeve 10" Sleeve case Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sleeve case 10" Black, White
  • - Neoprene
  • - 7.05 oz (200 g)
Guarantee: 1 year limited
Long product name HP 25.65 cm (10") Zippered Tablet Sleeve 10" Sleeve case Black, White :
The short editorial description of HP 25.65 cm (10") Zippered Tablet Sleeve 10" Sleeve case Black, White

HP 10in Zippered Tablet Sleeve
More>>>
HP 25.65 cm (10") Zippered Tablet Sleeve 10" Sleeve case Black, White:
The official marketing text of HP 25.65 cm (10") Zippered Tablet Sleeve 10" Sleeve case Black, White as supplied by the manufacturer

Cloak your tablet in soft neoprene within the HP 25.65 cm (10") Zippered Tablet Sleeve. Wrapped in protection and zipped closed, your tablet is ready to go.

• Travel with your tablet snuggly in the sleeve or easily slip the sleeve into a larger case such as a backpack, briefcase or large purse. Light weight, convenient and ideally designed for the 25.65 cm (10") tablets.


• Have confidence that your tablet is secured. Easily store and access the tablet using the reliable zipper that is blended into the edge of the sleeve.


• A distinctive appearance radiates with a deep black offset by light grey and complemented by accent stitching, angled outer pocket, and HP logo.


• Quickly access business cards, boarding pass, ID badge or other thin items that can be conveniently placed into the exterior pocket.


• Soft, flexible and durable neoprene material provides your tablet an added layer of protection and scratch resistance.

Short summary description HP 25.65 cm (10") Zippered Tablet Sleeve 10" Sleeve case Black, White:
This short summary of the HP 25.65 cm (10") Zippered Tablet Sleeve 10" Sleeve case Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

HP 25.65 cm (10") Zippered Tablet Sleeve, Sleeve case, HP, 10" Tablet, 10", 7.05 oz (200 g)

Long summary description HP 25.65 cm (10") Zippered Tablet Sleeve 10" Sleeve case Black, White:
This is an auto-generated long summary of HP 25.65 cm (10") Zippered Tablet Sleeve 10" Sleeve case Black, White based on the first three specs of the first five spec groups.

HP 25.65 cm (10") Zippered Tablet Sleeve. Case type: Sleeve case, Brand compatibility: HP, Compatibility: 10" Tablet, Maximum screen size: 10". Weight: 7.05 oz (200 g)

Features
Compatibility *
10" Tablet
Maximum screen size *
10"
Case type *
Sleeve case
Material *
Neoprene
Product main color *
Black, White
Features
Brand compatibility *
HP
Weight & dimensions
Width
11.9" (301 mm)
Depth
9.06" (230 mm)
Height
0.984" (25 mm)
Weight
7.05 oz (200 g)
Country Distributor
Polska 1 distributor(s)