HP logo

HP 18W Tablet PC AC Adapter power adapter/inverter Indoor Graphite

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
222510
Info modified on:
13 Mar 2019, 15:48:05
Guarantee:
1 year limited
Long product name HP 18W Tablet PC AC Adapter power adapter/inverter Indoor Graphite:

HP 18W Tablet PC AC Adapter

HP 18W Tablet PC AC Adapter power adapter/inverter Indoor Graphite:




Short summary description HP 18W Tablet PC AC Adapter power adapter/inverter Indoor Graphite:

HP 18W Tablet PC AC Adapter, Laptop, Indoor, 100-240 V, 50/60 Hz, 18 W, 12 V

Long summary description HP 18W Tablet PC AC Adapter power adapter/inverter Indoor Graphite:

HP 18W Tablet PC AC Adapter. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Connector(s): 90°. Product color: Graphite. Width: 2.13" (54 mm), Depth: 2.05" (52 mm), Height: 1.1" (28 mm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.