HP logo

HP LaserJet Enterprise Flow MFP M527z

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47387
Info modified on:
20 Dec 2023, 12:23:12
End of life date:
20 Aug 2019
Long product name HP LaserJet Enterprise Flow MFP M527z:

HP LaserJet Enterprise Flow MFP M527z

HP LaserJet Enterprise Flow MFP M527z:

Fast wake-up and print
Print the first page from sleep mode as fast as 8.7 seconds
Fast two-sided printing
Print two-sided documents as fast as 36 ipm (images per minute)
Original HP Toner cartridges with JetIntelligence
Get more pages, performance, and protection out of your printer—using Original HP Toner cartridges with JetIntelligence.
Keep fleet security covered
Protect sensitive business data with embedded and optional HP JetAdvantage security solutions.
Low energy use
This printer is optimized for low energy consumption
Improve uptime with added input capacity
Save time by refilling paper less often with an optional paper input tray.
Unleash your printing
Print wirelessly from your mobile device without a Wi-Fi code or password.
Encrypted hard drive and built-in security settings
Fax
Scan with certainty
Capture every page and detect potential errors—every time.
Embedded optical character recognition
Easily generate text and searchable files
Integrated keyboard
Efforlessly input data
Single-pass two-sided scanning
Save time and reduce waste with two-sided scanning that captures all your data in a single pass.

Short summary description HP LaserJet Enterprise Flow MFP M527z:

HP LaserJet Enterprise Flow MFP M527z, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, White, Gray

Long summary description HP LaserJet Enterprise Flow MFP M527z:

HP LaserJet Enterprise Flow MFP M527z. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: White, Gray

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.