location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro x2 612 G1 Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 12.5" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro x2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
612 G1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1P92EAR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 292997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pro x2 612 G1 Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 12.5" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hybrid (2-in-1) Convertible (Detachable) Silver
  • - Intel® Core™ i5 i5-4202Y 1.6 GHz
  • - Touchscreen 12.5" Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 4200
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0 4G
  • - Lithium Polymer (LiPo) 45 W
  • - Windows 8.1 Pro 64-bit
Long product name HP Pro x2 612 G1 Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 12.5" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro Silver :
The short editorial description of HP Pro x2 612 G1 Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 12.5" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro Silver

Intel Core i5-4202Y (1.6GHz, 3MB), 12.5" FHD UWVA eDP 1.3 LED touch (1920 x 1080), 8GB (1 x 8GB) DDR3L SDRAM, 256GB M.2 SSD, Intel HD graphics 4200, 802.11a/b/g/n, Bluetooth 4.0, 2MP / 5MP webcam, HP lt4112 LTE/HSPA+ Gobi 4G Mobile Broadband, Windows 8.1 Pro 64
More>>>
HP Pro x2 612 G1 Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 12.5" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro Silver:
The official marketing text of HP Pro x2 612 G1 Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 12.5" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro Silver as supplied by the manufacturer

Enjoy the sleek design of the 2-in-1 HP Pro x2 612 G1 that converts to a tablet for full speed on the go. Available with optional Intel® processors2 for optimal performance. Detach the optional HP Pro x2 612 G1 Power Keyboard to work on a business ready tablet packed with security features to help protect your device and your business.

Features

Windows 8.1 Pro or other operating systems available

Designed for business.
- Show off the sleek design of the HP Pro x2 612 G1 2-in-1 detachable built for content creation. The tablet features a large 12.5-inch diagonal HD or FHD screen, a USB 3.0 port for data transfer, and, on select models, an optional high performance HP Pro x2 612 G1 Wacom Pen.

Multiple purchase options.
- Purchase your full detachable notebook today or build it up over time. The HP Pro x2 612 G1 works with optional keyboards3 that provide solutions for a full notebook replacement or meeting travel needs. You can purchase HP Pro x2 612 G1 Tablet or 2-in-1 detachable with a power keyboard and travel keyboard option.

High performance 2-in-1.
- Replace your traditional notebook with the HP Pro x2 612 G1. The 2-in-1 solutions lets you perform at your best with optional 4th generation Intel® Core™ i3/i5, Pentium,™ or Celeron™ processors, fast SSDs, and longer battery life when paired with the optional HP Pro x2 612 G1 Power Keyboard.

Security for business.
- Help protect your HP Pro x2 612 G1 and the data on it with HP security features. HP Sure Start, HP BIOSphere, HP Client Security, and optional fingerprint reader on the tablet help keep your device secure.

Featuring
- Enjoy smooth and precise interaction with select models using the optional HP Pro x2 612 G1 Wacom Pen11 with high performance pressure sensitivity and smart palm rejection technology.
- Functions as a full notebook by utilizing two USB 3.0 ports, DisplayPort, VGA and RJ45 on the HP Pro x2 612 G1 Power Keyboard.3 The Power Keyboard also supports enterprise docking with a side connector for the optional HP UltraSlim Docking Station.
- The HP Pro x2 612 G1 Travel Keyboard6 helps you travel light and stay productive on the go.
- Get to work virtually anywhere in the world with fast, reliable, and secure wireless connections using optional Qualcomm® Gobi™ 4G LTE10 connectivity and avoid added expenses of fee based WiFi hotspots on the road with data plans to fit your enterprise needs.
- Enjoy easy integration with HP Client Management Solutions8 optional LANDesk, and Intel® vPro technology.
- Protect your critical data with TPM, a Smart Card Reader and an optional Finger Print Reader.
- HP BIOSphere helps keep mission-critical data and systems protected with customizable security.
- Guard your data, device and identity with HP Client Security.
- Get the stability of managed lifecycle transitions and global series support.
- Get the right options for the detachable that best fits your business needs.

Short summary description HP Pro x2 612 G1 Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 12.5" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro Silver:
This short summary of the HP Pro x2 612 G1 Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 12.5" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro x2 612 G1, Intel® Core™ i5, 1.6 GHz, 12.5", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP Pro x2 612 G1 Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 12.5" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro Silver:
This is an auto-generated long summary of HP Pro x2 612 G1 Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 12.5" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro Silver based on the first three specs of the first five spec groups.

HP Pro x2 612 G1. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-4202Y, Processor frequency: 1.6 GHz. Display diagonal: 12.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 8.1 Pro

Design
Product type *
Hybrid (2-in-1)
Product color *
Silver
Form factor *
Convertible (Detachable)
Country of origin
China
Display
Display diagonal *
12.5"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4202Y
Processor cores
2
Processor threads
4
Processor boost frequency
2 GHz
Processor frequency *
1.6 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
D0
Thermal Design Power (TDP)
11.5 W
Scenario Design Power (SDP)
4.5 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4200
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
850 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x402
Audio
Audio system
DTS Sound+
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
2 MP
Rear camera
Yes
Rear camera resolution (numeric)
5 MP
Network
Mobile network generation
4G
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Mobile network connection *
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Number of SATA III connectors
4
Keyboard
Pointing device
Touchpad
Keyboard
Numeric keypad *
No
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR190
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
76610
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Power
AC adapter power
45 W
Security
Cable lock slot
No
Weight & dimensions
Width
12.5" (317 mm)
Depth
9.43" (239.5 mm)
Height
0.917" (23.3 mm)
Weight (tablet mode)
32.1 oz (910 g)
Width (tablet mode)
12.1" (30.7 cm)
Depth (tablet mode)
8.23" (20.9 cm)
Height (tablet mode)
0.504" (1.28 cm)
Weight *
4.1 lbs (1.86 kg)
Other features
LightScribe
No
Intel segment tagging
Enterprise, Small Business