location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook Folio 1040 G1 + U160 Intel® Core™ i5 i5-4200U Laptop 14" HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook Folio
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
1040
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1040 G1 + U160
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1N11EA#UUG#*BUNDLE*
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteBook Folio 1040 G1 + U160 Intel® Core™ i5 i5-4200U Laptop 14" HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i5 i5-4200U 1.6 GHz
  • - 14" HD+ 1600 x 900 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz
  • - 128 GB SSD
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0 4G
  • - Lithium Polymer (LiPo) 45 W
  • - Windows 7 Professional 64-bit
Long product name HP EliteBook Folio 1040 G1 + U160 Intel® Core™ i5 i5-4200U Laptop 14" HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver :
The short editorial description of HP EliteBook Folio 1040 G1 + U160 Intel® Core™ i5 i5-4200U Laptop 14" HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver

Intel Core i5-4200U (1.6GHz, 3MB), 14" HD+ SVA (1600 x 900), 8GB DDR3, 128GB SED SSD, Intel HD Graphics 4400, 802.11a/b/g/n, Bluetooth 4.0, webcam, Windows 7 Professional 64 / Windows 8.1 Pro 64 + U160 15.6-inch LED Backlit Monitor
More>>>
HP EliteBook Folio 1040 G1 + U160 Intel® Core™ i5 i5-4200U Laptop 14" HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver:
The official marketing text of HP EliteBook Folio 1040 G1 + U160 Intel® Core™ i5 i5-4200U Laptop 14" HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver as supplied by the manufacturer

This elegantly designed HP EliteBook is our thinnest business Ultrabook™ yet. The HP Elitebook Folio 1040 is packed with enterprise-class features like docking capability and premier security to help keep you productive and your data safe.

Features

Windows 8 Pro or other operating systems available

Carry less. Do more.
- At just 15.9mm thin, it’s our thinnest EliteBook yet. Choose between a 3mm HD or FHD display with all the mobility you’d expect from an Ultrabook.™
- Engage in videoconferences, web-based trainings or streaming videos with smooth audio quality, thanks to DTS Studio Sound and your notebook speakers.
- Get more done in low light and worry less over minor accidental spills with the backlit spill- resistant keyboard.

Security you can depend on.
- HP Sure Start restores productivity and reduces IT help desk calls in the event of a BIOS attack or corruption.
- Keep productivity high and downtime low with the automated features of HP BIOSphere.
- Safeguard data, devices and identities with HP’s hassle-free Client Security portfolio, including HP Drive Encryption, HP Device Access Manager with Just in Time Authentication, and HP Secure Erase.
- HP Trust Circles protects your data by ensuring that only approved contacts can access critical files.
- A fingerprint reader6 and integrated Smart Card Reader help keep your identity secure.

Productive powerhouse.
- Get going in seconds with a solid-state drive. Enjoy the responsiveness of 4th generation Intel® Dual-Core™ processors.
- Access the Internet and email in more places with optional integrated HP Mobile Broadband featuring 3G and 4G LTE.
- Use the optional HP UltraSlim Side Docking Station6 to connect to accessories and printers without the hassle of connecting individual components.
- Enjoy HP’s new multi-gesture touchpad that allows you to use similar gestures as you would on a smart phone or tablet.

Durable and dependable
- The HP EliteBook Folio 1040 passes MIL-STD 810G testing for drop, functional shock, vibration, dust, humidity, altitude, high and low temperature and temperature shock.

Short summary description HP EliteBook Folio 1040 G1 + U160 Intel® Core™ i5 i5-4200U Laptop 14" HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver:
This short summary of the HP EliteBook Folio 1040 G1 + U160 Intel® Core™ i5 i5-4200U Laptop 14" HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook Folio 1040 G1 + U160, Intel® Core™ i5, 1.6 GHz, 14", 1600 x 900 pixels, 8 GB, 128 GB

Long summary description HP EliteBook Folio 1040 G1 + U160 Intel® Core™ i5 i5-4200U Laptop 14" HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver:
This is an auto-generated long summary of HP EliteBook Folio 1040 G1 + U160 Intel® Core™ i5 i5-4200U Laptop 14" HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver based on the first three specs of the first five spec groups.

HP EliteBook Folio 1040 G1 + U160. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product color: Silver

Design
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
14"
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.6 GHz
Processor frequency *
1.6 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
1x4, 2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory slots
1x SO-DIMM
Maximum internal memory *
6 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Mobile network generation
4G
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Mobile network connection *
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Ports & interfaces
Number of SATA III connectors
4
Performance
Motherboard chipset
Intel® QM87
Keyboard
Pointing device
Touchpad
Keyboard layout
AZERTY
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 8.1 Pro
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0
Processor code
SR170
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
75459
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Weight & dimensions
Width
13.3" (338 mm)
Depth
9.19" (233.5 mm)
Height
0.626" (15.9 mm)
Weight *
3.28 lbs (1.49 kg)
Other features
LightScribe
No
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2014-06-05 01:39:41
Uk has collected 79 expert reviews for HP EliteBook Folio 1040 G1 + U160 Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcauthority.com.au
Updated:
2014-06-05 01:39:40
There's no mucking around with this HP ultrabook. Designed for enterprise use, it's built to last and to keep your data secure. A spill-proof backlit keyboard, fingerprint reader and integrated Smart Card reader give it solid protection against the rigour...
Bottom line A great looking ultrabook, with solid performance...
83%
goodgearguide.com.au
Updated:
2014-06-05 01:39:40
HP has been on a bit of a roll recently in the land of business laptops, with products such as the ZBook 14 and the EliteBook Revolve 810 G2 being a little different from the norm and catering to power users and hybrid seekers, respectively. Basically, th...
Good Solid construction, Comfortable keyboard...
Bad Specs a little low for the price, ForcePad feels different to a touchpad, Some 2.4GHz Wi-Fi woes...
Bottom line HP's business-oriented 14in Ultrabook offers a thin and light solution for enterprises, while maintaining security and management features. It's well built, performs swiftly for the most part, but its cost is high...
75%
techradar.com
Updated:
2014-06-05 01:39:41
Laptops like Apple's MacBook Air have proved that thin is in even in the business world, and HP looks to up the ante for enterprise users with its slimmest EliteBook yet.Announced at the company's own HP Discover 2013 in Barcelona, Spain, the EliteBook Fo...
Good Attractive, thin and light design, Docking capability, Impressive ForcePad tech, Promises all, day battery life...
Bad ForcePad seems superfluous, Full HD display isn't standard...
Bottom line Laptops like Apple's MacBook Air have proved that thin is in even in the business world, and HP looks to up the ante for enterprise users with its slimmest EliteBook yet. Announced at the company's own HP Discover 2013 in Barcelona, Spain, the EliteBook F...
0%
techradar.com/au/
Updated:
2014-06-05 01:39:41
Laptops like Apple's MacBook Air have proved that thin is in even in the business world, and HP looks to up the ante for enterprise users with its slimmest EliteBook yet.Announced at the company's own HP Discover 2013 in Barcelona, Spain, the EliteBook Fo...
Good Attractive, thin and light design, Docking capability, Impressive ForcePad tech, Promises allday battery life...
Bad ForcePad seems superfluous, Full HD display isn't standard...
Bottom line At first glance, the EliteBook Folio 1040 G1 is one gorgeous workhorse, with its magnesium enclosure super slim profile. Once you get your hands on it, it's clear that this ultrabook means business, especially with its fresh ForcePad tech. While the Forc...
0%
itproportal.com
Updated:
2014-06-20 07:43:25
Hewlett Packard's EliteBook Folio 1040 G1 is designed to meet the needs of high-level executives who want a bit of style with their everyday computing. It is a thin, good looking machine which is metal-clad for durability and comes with HP's Mobile Connec...
Good Solid build quality, Thin and light, Mobile broadband...
Bad Some flex in the lid, Poor SIM card slot design...
Bottom line A robust and light build along with mobile broadband will lure executive types to the EliteBook Folio 1040 G1, though if they want access to Ethernet and VGA they'll need to carry a dongle or the HP dock. HP could have done more to protect the SIM card –...
80%
bit.com.au
Updated:
2014-06-20 07:43:25
There's no mucking around with this HP ultrabook. Designed for enterprise use, it's built to last and to keep your data secure. A spill-proof backlit keyboard, fingerprint reader and integrated Smart Card reader give it solid protection against the rigo...
Bottom line The HP Elitebook Folio 1040 G1 is a graceful ultraportable that is as good to work on as look at.Overall...
83%
apcmag.com
Updated:
2014-07-06 01:30:35
But then, the enterprise market is one that can benefit the most from having thin and light laptops that can easily travel with workers — and the statistics seem to show that we're teleworking away from the office more now than ever. So what makes the HP...
70%
itbusiness.ca
Updated:
2014-07-31 01:18:53
We featured the previous version of the EliteBook Folio, the 9470m, on last year's list, and it was one of our favourite business Ultrabooks. This year, HP has decided to make the Folio, with the 1040 G1, their top of the range business notebook, since th...
0%
gadgetspeak.com
Updated:
2015-02-19 02:39:43
This unit has USB3 ports although you would only know it by speed of transfer as they do not have the blue middle bar that normally denotes these ports.The screen is 14inches and has a 720P webcam set at the centre above it. The default display of 1920x10...
80%
au.pcmag.com
Updated:
2020-06-29 11:46:45
HP's EliteBook Folio 1040 G1 (G4U67UT) ultrabook is the follow-up to the similarly named EliteBook Folio 1040 G1 we tested earlier this year. Priced at $1,719 (as tested), the new model downgrades some features for a lower price, but adds a very desirable...
Good Slim form factor, MIL-SPEC 810G rating, Touch screen, 802,11ac Wi-Fi...
Bad VGA and Ethernet connectivity is via dongle, Sealed battery, ForcePad is novel, but requires learning new touch gestures...
Bottom line The rugged HP EliteBook Folio 1040 G1 ultrabook is equipped with a touch screen and trades physical connectivity for a slim and portable chassis. It's a good choice for a business that needs to buy new PCs for an entire staff...
80%
au.pcmag.com
Updated:
2020-06-29 11:46:45
The HP Elitebook Folio 1040 ($1,979, as tested) is a forward-looking business ultrabook that drops traditional hardware and the bulk that it entails. A pressure-sensitive ForcePad replaces the dual pointing devices of older systems, and thick ports like V...
Good Slim form factor, Anti-glare screen, MIL-SPEC 810G rating, Good solid-state drive (SSD) capacity, Bundles Windows 7 Pro, with Windows 8 Pro license...
Bad No touch screen, VGA and Ethernet on dongle, ForcePad is novel, but requires learning new touch gestures, SIM card slot is unprotected...
Bottom line The HP Elitebook Folio 1040 business ultrabook features forward-looking tech, like a pressure-sensitive trackpad, and eliminates bulky features, like dual pointing sticks and built-in Ethernet. Demanding, highly mobile sales/executive power users should...
70%
au.pcmag.com
Updated:
2020-06-29 11:46:45
The HP Elitebook Folio 1040 ($1,979, as tested) is a forward-looking business ultrabook that drops traditional hardware and the bulk that it entails. A pressure-sensitive ForcePad replaces the dual pointing devices of older systems, and thick ports like V...
0%
au.pcmag.com
Updated:
2020-06-29 11:46:45
The HP Elitebook Folio 1040 ($1,979, as tested) is a forward-looking business ultrabook that drops traditional hardware and the bulk that it entails. A pressure-sensitive ForcePad replaces the dual pointing devices of older systems, and thick ports like V...
0%
au.pcmag.com
Updated:
2020-06-29 11:46:45
The HP Elitebook Folio 1040 ($1,979, as tested) is a forward-looking business ultrabook that drops traditional hardware and the bulk that it entails. A pressure-sensitive ForcePad replaces the dual pointing devices of older systems, and thick ports like V...
0%
infoworld.com
Updated:
2014-06-05 01:39:40
If you're in the market for a Windows 8 laptop, you're looking in the wrong place. The HP EliteBook Folio 1040 G1 can handle Windows 8, but the lack of a touchscreen and the steadfastly clamshell form factor beg for Windows 7. Fortunately, Windows 7 Pro i...
85%
geardiary.com
Updated:
2014-06-05 01:39:40
Well, there's no denying that the “sturdy CNC aluminum machined chassis” and ABS plastic body help make this EliteBook a stunner, but the beauty is not only skin deep. The 1040 G1′s hardware “passes 12 MIL-STD 810G1 tests such as drop, shock, vibration, s...
Good Excellent size for working at home, the office, or when traveling, thin and light aluminum body, built-in security hardware and software for businesses...
Bad Comes with Windows 7 Pro installed; Windows 8.1 & its drivers are included on disks but there is no optical drive; I wish the touchscreen wasn't optional; I'm having huge issues with the fingerprint scanner...
0%
notebookcheck.net
Updated:
2014-06-05 01:39:40
Now we have a different variant (F2R72UT) in front of us, and it checks all the right boxes: it features a faster CPU (a 1.7 GHz Intel Core i7-4650U ) with better integrated graphics ( Intel HD Graphics 5000 ), a larger solid-state drive ( 256 GB ), and...
Good Terrific build quality, Professional, attractive styling, Good quality, matte display panel, Very good performance for a ULV chipset, Versatile enterprise security software package, Quiet and cool operation, Great battery life...
Bad Questionable touchpad ("forcepad") implementation which requires relearning the basics in terms of clicking and drag/drop operation, Throttling under load, Mediocre speakers, High price, Eleven Torx screws secure the bottom panel instead of a simple maint...
Bottom line The HP EliteBook Folio 1040 G1So, what does it all add up to? At least in context with the business market, a premium piece of hardware with a suitably premium price tag (again, $1,979 at the time of this writing) and just a few notable drawbacks. Compare...
86%
pcmag.com
Updated:
2014-06-05 01:39:40
The HP Elitebook Folio 1040 ($1,979, as tested) is a forward-looking business ultrabook that drops traditional hardware and the bulk that it entails. A pressure-sensitive ForcePad replaces the dual pointing devices of older systems, and thick ports like V...
Good Slim form factor. Anti-glare screen. MIL-SPEC 810G rating. Good solid-state drive (SSD) capacity. Bundles Windows 7 Pro, with Windows 8 Pro license.
Bad No touch screen. VGA and Ethernet on dongle. ForcePad is novel, but requires learning new touch gestures. SIM card slot is unprotected...
Bottom line The HP Elitebook Folio 1040 business ultrabook features forward-looking tech, like a pressure-sensitive trackpad, and eliminates bulky features, like dual pointing sticks and built-in Ethernet. Demanding, highly mobile sales/executive power users should...
70%
notebookcheck.net
Updated:
2014-06-05 01:39:40
EliteBook is the name of HP's premium-range laptops with a correspondingly price. Our HP EliteBook 1040 G1 (H5F62ET) review sample - a lightweight 1.5 kg, 14 incher with a (non-touch) screen resolution of 1600 x 900 pixels - is no exception here. 2000 Eur...
Good First-rate build, Classy yet restrained, Light, Very thin, Very good battery runtimes, Quiet, Cool, Fast enough for business and more, Extensive security bundle...
Bad Expensive, TN screen, Touchpad will not suit everyone, Only 180 GB SSD, No DP-HDMI adapter, Only middling sound, Very limited gaming...
Bottom line HP EliteBook Folio 1040 G1The high-priced 2000 Euro (~$2749) ultrabook is immense, but we can fortunately confirm that HP has not suffered shipwreck with its EliteBook Folio 1040 G1 flagship. We were presented with a well-built ultrabook from the uppermos...
82%
computershopper.com
Updated:
2014-06-05 01:39:40
& Design Who says a pinstriped suit can't be stylishly cut? Whereas previous business laptops featured boxy, unattractive builds, recent offerings like the boast luxurious soft-touch designs, gorgeous full HD displays, and ultra-slim frames. Now HP h...
Good Elegant, lightweight, and durable design, Innovative ForcePad touch pad, Vivid display with wide horizontal viewing angles, Robust security tools, Long battery life...
Bad Only 1,600x900 resolution, No touch screen, Lackluster audio...
Bottom line Although we wish it included a 1080p touch screen, HP's $1,299 business ultrabook offers long battery life, wide viewing angles, and robust security tools, all wrapped in a sexy and durable aluminum frame...
80%
crn.com
Updated:
2014-06-05 01:39:41
Hewlett-Packard has shed its bulky-but-rugged commercial laptops in favor of sleek-but-rugged ones. Its latest, the EliteBook Folio 1040 , is as handsome as it is durable, thanks to Intel's Ultrabook spec and HP's adherence to MIL-STD 810G endurance stand...
0%
Laptopmag.com
Updated:
2014-06-05 01:39:41
Looking to satisfy business users who need a laptop that's both portable and secure, HP has given its EliteBook Folio 1040 a major refresh for 2014. The EliteBook Folio 1040 G1 (starting at $1,299; $1,979 as reviewed) boasts a razor-sharp aluminum build...
Good Attractive and slim design, Good battery life, Bright display, Robust security options...
Bad Touchpad lacks tactile feedback, Lackluster audio, Bottom runs warm...
Bottom line The HP EliteBook Folio 1040 boasts fast performance, strong security and long battery life in a slim and light design, but the clickless touchpad isn't for everyone...
80%
neowin.net
Updated:
2014-06-14 01:25:46
​Many people are eschewing desktop PCs for more mobile choices, mainly tablets and laptops. The portability of these devices is paramount because nobody wants to lug around more weight than they have to. Enter the HP EliteBook Folio 1040 G1 (that's a mout...
80%
chipchick.com
Updated:
2014-06-21 09:46:34
Lets face it, business PCs tend to be boring with bland designs. The HP EliteBook 1040 G1 on the other hand, offers just about everything you want from a solid business laptop while offering the looks of a sleek PC that is sporting a more consumer-like de...
Good UltraSlim docking stations are available, truly IT Friendly, feature rich (NFC, Bluetooth, fingerprint reader), 4G option available, and comes running Windows 7 Professional 64 or Windows 8 Pro. Very good performance, very good antiglare display, 3 year w...
Bad Touchscreen is not standard, a bit pricey, screen has a bit of flex and not the best battery life. We would like to see a 3K resolution option for the display...
Bottom line The HP Elitebook Folio 1040 is a very robust and capable business laptop. It's also one of the nicest enterprise / business laptops that you can find. To that effect, the 1040 is a system that has been designed with enterprise in mind but is also an e...
0%
gearlive.com
Updated:
2014-07-03 01:30:23
HP decided that it was time to build a business notebook that sports the best features of the top consumer laptops, and the result is the HP EliteBook Folio 1040 G1. Ridiculously long name aside, the thin and light body construction is the right first-imp...
Bottom line The HP EliteBook Folio 1040 G1 is a solid business computer with some of the fit and finish you'd hope to find on a modern consumer laptop, that much is true. It's thin and light with a keyboard you'll love if you aren't a mechanical keyboard die-hard, an...
0%
pcworld.com_techhive.com
Updated:
2014-07-12 01:26:56
HP set out to make a corporate notebook that handles the basics and travels well. And the company's EliteBook Folio 1040 G1 pulls it off—for the most part. The Folio's file storage is tighter than the overhead bin in a puddle-jumper, and its display panel...
Good Very thin, Excellent trackpad and keyboard, Competent tech support available any time...
Bad Short on storage and USB ports, Screen panel exhibits too much flex, Battery life could be better...
Bottom line This slim back-to-basics enterprise Ultrabook is easy to travel and work with, and you'll like its pressure-sensitive touchpad. But it's a little shy on battery life, storage and connections...
70%
pcmag.com
Updated:
2014-07-30 01:27:31
HP's EliteBook Folio 1040 G1 (G4U67UT) ultrabook is the follow-up to the similarly named EliteBook Folio 1040 G1%displayPrice% at %seller% we tested earlier this year. Priced at $1,719 (as tested), the new model downgrades some features for a lower price...
Good Slim form factor. MIL-SPEC 810G rating. Touch screen. 802.11ac Wi-Fi.
Bad VGA and Ethernet connectivity is via dongle. Sealed battery. ForcePad is novel, but requires learning new touch gestures...
Bottom line The rugged HP EliteBook Folio 1040 G1 ultrabook is equipped with a touch screen and trades physical connectivity for a slim and portable chassis. It's a good choice for a business that needs to buy new PCs for an entire staff...
80%
techreviewsource.com
Updated:
2014-08-01 01:14:00
HP's EliteBook Folio 1040 G1 (G4U67UT) ultrabook is the follow-up to the similarly named EliteBook Folio 1040 G1 we tested earlier this year. Priced at $1,719 (as tested), the new model downgrades some features for a lower price, but adds a very desirable...
Good Slim form factor. MILSPEC 810G rating. Touch screen. 802.11ac WiFi.
Bad VGA and Ethernet connectivity is via dongle. Sealed battery. ForcePad is novel, but requires learning new touch gestures...
Bottom line The rugged HP EliteBook Folio 1040 G1 ultrabook is equipped with a touch screen and trades physical connectivity for a slim and portable chassis. It's a good choice for a business that needs to buy new PCs for an entire staff...
80%
slashgear.com
Updated:
2014-08-29 01:25:13
Does business-friendly have to mean boring? HP is hoping the answer to that is no, with the EliteBook Folio 1040 G1 promising the dependability of an enterprise notebook with some of the style borrowed from the company's consumer ultrabook range. It's a t...
Bottom line Building a work-centric notebook used to be straightforward; now, though, users expect the style of their consumer brethren, as well as something that won't weigh down the average briefcase or bag, yet without making concessions on performance and secur...
0%
notebookreview.com
Updated:
2014-12-26 04:44:01
Armed with Intel's new Core M processor the HP EliteBook Folio 1020 is one of the thinnest and lightest premium business notebooks on the market. Offering a number of business friendly features like a fingerprint scanner, docking station support, and MIL-...
Good Attractive portable design, Great battery life, Responsive keyboard, Fanless design...
Bad Reflective display, Expensive...
79%
techworld.com
Updated:
2015-02-01 06:51:38
There are budget laptops that pretend to look expensive. You find them everywhere. And then there are expensive laptops that not only look the business but act it as well. The HP EliteBook Folio 1040 G1 is just such a product, a premium-priced and beautif...
0%
zdnet.com
Updated:
2015-04-29 07:16:32
Many notebooks are labelled 'thin and light' when in fact they can be rather bulky and heavy. HP has managed to design the robust EliteBook Folio 1040 G1 with a maximum thickness of 1.59cm and a starting weight of 1.49kg. That's both thin and light in our...
Bad Performance & battery life, The EliteBook Folio 1040 G1's Windows Experience Index (WEI) score, which has a maximum of 7.9 on Windows 7based computers, was an impressive 6.5. The WEI score corresponds to the lowest of the component scores, which were as f...
Bottom line HP's EliteBook Folio 1040 G1 looks every inch a business executive's ultrabook, while its MIL-STD 810G rating means it should stand up to the rigours of life on the road. The high-resolution 14-inch screen is a pleasure to use, and the integrated mobile b...
80%
networkworld.com
Updated:
2015-05-16 05:23:48
HP's buttoned-down EliteBook Folio 1040 has a lot going for it -- especially the multitouch, pressure-controlled Synaptics ForcePadIf you're in the market for a Windows 8 laptop, you're looking in the wrong place. The HP EliteBook Folio 1040 G1 can handle...
0%
notebooks.com
Updated:
2015-05-24 05:57:33
The HP EliteBook 1040 Folio G1 is a solid machine that should satisfy anyone looking for a highly mobile computer . Starting at $1,299, there's a lot to like about this notebook including the fact that it launches into Windows 7 rather than Windows 8, the...
0%
techsupportforum.com
Updated:
2016-12-30 20:46:32
With many major businesses making the transition into the newest editions of Windows and Office, they need the hardware and performance to match. As there are hundreds of options for different professional grade notebooks, it becomes a challenge to find t...
Bottom line I have used and reviewed quite a few HP notebooks now, and I must say this is by far the best one yet. Being the top tier model of the Elitebooks, the quality and performance from such a small device is outstanding. I am pleased in nearly every way and fi...
0%